Bourns, Inc. Surface Mount Inductors SRR1208-221KL

Description
Bourns SRR1208-221KL
Request a Quote Datasheet
Description
Bourns SRR1208-221KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 6934558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6934558
Surface Mount Inductors 6934558
Bourns SRR1208-221KL

Bourns SRR1208-221KL

Supplier's Site
Surface Mount Inductors - 6934558P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6934558P
Surface Mount Inductors 6934558P
Bourns SRR1208-221KL

Bourns SRR1208-221KL

Supplier's Site
Surface Mount Inductors - 1727178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1727178
Surface Mount Inductors 1727178
Bourns SRR1208-221KL

Bourns SRR1208-221KL

Supplier's Site
SMD 220UH 1.1A 380MOHM Inductor and Choke - 71-SRR1208-221KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220UH 1.1A 380MOHM Inductor and Choke
71-SRR1208-221KL
SMD 220UH 1.1A 380MOHM Inductor and Choke 71-SRR1208-221KL
FIXED IND 220UH 1.1A 380MOHM SMD Product overview: SRR1208-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 1.1A, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 1.1A, 380MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-221KL can be used for catalog matching and distributor lookup.

FIXED IND 220UH 1.1A 380MOHM SMD Product overview: SRR1208-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 1.1A, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 1.1A, 380MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-221KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR1208-221KL - 1258833-SRR1208-221KL - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SRR1208-221KL
1258833-SRR1208-221KL
Fixed Inductors - SRR1208-221KL 1258833-SRR1208-221KL
Manufacturer: Bourns Inc. Win Source Part Number: 1258833-SRR1208-221K L Series: SRR1208 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 1.1A Shielding: Shielded Inductance: 220μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.45A Q @ Freq: 13 @ 796kHz Frequency - Self Resonant: 2.5MHz Test Frequency: 1kHz Size: 0.500" L x 0.500" W (12.70mm x 12.70mm) Family Name: SRR1208 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 380 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.335" (8.50mm) Alternative Parts (Cross-Reference): AE566PNB224KSZ; CDRH129HF-221MB; MS612PNB224KSH; Introduction Date: October 23, 2001 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1258833-SRR1208-221KL
Series: SRR1208
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 1.1A
Shielding: Shielded
Inductance: 220μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 1.45A
Q @ Freq: 13 @ 796kHz
Frequency - Self Resonant: 2.5MHz
Test Frequency: 1kHz
Size: 0.500" L x 0.500" W (12.70mm x 12.70mm)
Family Name: SRR1208
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 380 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.335" (8.50mm)
Alternative Parts (Cross-Reference): AE566PNB224KSZ; CDRH129HF-221MB; MS612PNB224KSH;
Introduction Date: October 23, 2001
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 118-SRR1208-221KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1208-221KLCT-ND
Fixed Inductors 118-SRR1208-221KLCT-ND
220µH Shielded Inductor 1.1A 380mOhm Max Nonstandard

220µH Shielded Inductor 1.1A 380mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1208-221KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1208-221KLTR-ND
Fixed Inductors 118-SRR1208-221KLTR-ND
220µH Shielded Inductor 1.1A 380mOhm Max Nonstandard

220µH Shielded Inductor 1.1A 380mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1208-221KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220UH 1.1A 380 MOHM

FIXED IND 220UH 1.1A 380 MOHM

Buy Now Datasheet
Inductor, Shielded, 220Uh, 1.45A, Smd; Inductance Bourns - 87W6017 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Uh, 1.45A, Smd; Inductance Bourns
87W6017
Inductor, Shielded, 220Uh, 1.45A, Smd; Inductance Bourns 87W6017
INDUCTOR, SHIELDED, 220UH, 1.45A, SMD; Inductance:220µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.45A; Product Range:SRR1208 Series; Power Inductor Case:12.7mm x 12.7mm x 8.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220UH, 1.45A, SMD; Inductance:220µH; RMS Current (Irms):1.1A; Inductor Construction:Shielded; Saturation Current (Isat):1.45A; Product Range:SRR1208 Series; Power Inductor Case:12.7mm x 12.7mm x 8.5mm RoHS Compliant: Yes

Supplier's Site
Inductor, 220Uh, 1.1A, 10%, Shielded; Inductance Bourns - 64AH8774 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 1.1A, 10%, Shielded; Inductance Bourns
64AH8774
Inductor, 220Uh, 1.1A, 10%, Shielded; Inductance Bourns 64AH8774
INDUCTOR, 220UH, 1.1A, 10%, SHIELDED; Inductance:220µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.45A; Product Range:SRR1208 Series; Power Inductor Case:12.7mm x 12.7mm x 8.5mm; DC RoHS Compliant: Yes

INDUCTOR, 220UH, 1.1A, 10%, SHIELDED; Inductance:220µH; RMS Current (Irms):1.1A; Inductor Construction:Shielded; Saturation Current (Isat):1.45A; Product Range:SRR1208 Series; Power Inductor Case:12.7mm x 12.7mm x 8.5mm; DC RoHS Compliant: Yes

Supplier's Site
Inductor, 220Uh, 1.1A, 10%, Smd; Inductance Bourns - 50M4936 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 1.1A, 10%, Smd; Inductance Bourns
50M4936
Inductor, 220Uh, 1.1A, 10%, Smd; Inductance Bourns 50M4936
INDUCTOR, 220UH, 1.1A, 10%, SMD; Inductance:220µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.45A; Product Range:SRR1208 Series; Power Inductor Case:12.7mm x 12.7mm x 8.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 220UH, 1.1A, 10%, SMD; Inductance:220µH; RMS Current (Irms):1.1A; Inductor Construction:Shielded; Saturation Current (Isat):1.45A; Product Range:SRR1208 Series; Power Inductor Case:12.7mm x 12.7mm x 8.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 6934558 6934558P 1727178 71-SRR1208-221KL 1258833-SRR1208-221KL 118-SRR1208-221KLCT-ND 87W6017
Product Name Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors SMD 220UH 1.1A 380MOHM Inductor and Choke Fixed Inductors - SRR1208-221KL Fixed Inductors Inductor, Shielded, 220Uh, 1.45A, Smd; Inductance Bourns
Technology Wirewound Wirewound Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite; Ferrite Ferrite; Ferrite Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 220 microH 220 microH 220 microH 220 microH 220 microH 220 microH
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
EIA Case Size 1208 1208 1208
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624112-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1674-CL0603-J333JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers