Bourns, Inc. SMD 18UH 3.8A 40 MOHM Inductor and Choke SRR1208-180ML

Description
FIXED IND 18UH 3.8A 40 MOHM SMD Product overview: SRR1208-180ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 3.8A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 3.8A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-180ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 18UH 3.8A 40 MOHM SMD Product overview: SRR1208-180ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 3.8A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 3.8A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-180ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 18UH 3.8A 40 MOHM Inductor and Choke - 71-SRR1208-180ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18UH 3.8A 40 MOHM Inductor and Choke
71-SRR1208-180ML
SMD 18UH 3.8A 40 MOHM Inductor and Choke 71-SRR1208-180ML
FIXED IND 18UH 3.8A 40 MOHM SMD Product overview: SRR1208-180ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 3.8A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 3.8A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-180ML can be used for catalog matching and distributor lookup.

FIXED IND 18UH 3.8A 40 MOHM SMD Product overview: SRR1208-180ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 3.8A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 3.8A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-180ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1329807-SRR1208-180ML - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329807-SRR1208-180ML
Inductors, Coils, Chokes - Fixed Inductors 1329807-SRR1208-180ML
Manufacturer: Bourns Inc. Win Source Part Number: 1329807-SRR1208-180M L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) Inductance: 18 µH Height - Seated (Max): 0.335" (8.50mm) Standard Package: 400 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 21 @ 2.52MHz Frequency - Self Resonant: 9MHz DC Resistance (DCR): 40mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.8 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR1208-180ML-ND,SRR 1208-180MLCT,SRR1208 180ML,SRR1208-180MLT R,SRR1208-180MLDKR Base Product Number: SRR1208 Current - Saturation (Isat): 4A RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1329807-SRR1208-180ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
Inductance: 18 µH
Height - Seated (Max): 0.335" (8.50mm)
Standard Package: 400
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 21 @ 2.52MHz
Frequency - Self Resonant: 9MHz
DC Resistance (DCR): 40mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.8 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR1208-180ML-ND,SRR1208-180MLCT,SRR1208180ML,SRR1208-180MLTR,SRR1208-180MLDKR
Base Product Number: SRR1208
Current - Saturation (Isat): 4A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - SRR1208-180MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-180MLCT-ND
Fixed Inductors SRR1208-180MLCT-ND
18µH Shielded Inductor 3.8A 40mOhm Max Nonstandard

18µH Shielded Inductor 3.8A 40mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1208-180MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-180MLDKR-ND
Fixed Inductors SRR1208-180MLDKR-ND
18µH Shielded Inductor 3.8A 40mOhm Max Nonstandard

18µH Shielded Inductor 3.8A 40mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1208-180MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-180MLTR-ND
Fixed Inductors SRR1208-180MLTR-ND
18µH Shielded Inductor 3.8A 40mOhm Max Nonstandard

18µH Shielded Inductor 3.8A 40mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 18Uh, Shielded, 3.8A; Inductance Bourns - 61J9081 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Uh, Shielded, 3.8A; Inductance Bourns
61J9081
Inductor, 18Uh, Shielded, 3.8A; Inductance Bourns 61J9081
INDUCTOR, 18UH, SHIELDED, 3.8A; Inductance:18µH; RMS Current (Irms):3.8A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:SRR1208 Series; Inductor Case / Package:-; DC Resistance Max:0.04ohm RoHS Compliant: Yes

INDUCTOR, 18UH, SHIELDED, 3.8A; Inductance:18µH; RMS Current (Irms):3.8A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:SRR1208 Series; Inductor Case / Package:-; DC Resistance Max:0.04ohm RoHS Compliant: Yes

Supplier's Site
Inductor, 18Uh, Shielded, 3.8A; Inductance Bourns - 33AK4554 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Uh, Shielded, 3.8A; Inductance Bourns
33AK4554
Inductor, 18Uh, Shielded, 3.8A; Inductance Bourns 33AK4554
INDUCTOR, 18UH, SHIELDED, 3.8A; Inductance:18µH; RMS Current (Irms):3.8A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:SRR1208 Series; Inductor Case / Package:-; DC Resistance Max:0.04ohm RoHS Compliant: Yes

INDUCTOR, 18UH, SHIELDED, 3.8A; Inductance:18µH; RMS Current (Irms):3.8A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:SRR1208 Series; Inductor Case / Package:-; DC Resistance Max:0.04ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRR1208-180ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1208-180ML
Fixed Inductors SRR1208-180ML
FIXED IND 18UH 3.8A 40 MOHM SMD

FIXED IND 18UH 3.8A 40 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1208-180ML 1329807-SRR1208-180ML SRR1208-180MLCT-ND 61J9081 SRR1208-180ML
Product Name SMD 18UH 3.8A 40 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 18Uh, Shielded, 3.8A; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 18 microH 18 microH 18 microH 18 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
200uH 4A 55mOhm Inductor and Choke - 839-DSO1-40-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details