Bourns, Inc. Surface Mount Inductors SRR1208-150ML

Description
Bourns SRR1208-150ML
Request a Quote Datasheet
Description
Bourns SRR1208-150ML
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 1229181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1229181
Surface Mount Inductors 1229181
Bourns SRR1208-150ML

Bourns SRR1208-150ML

Supplier's Site
Surface Mount Inductors - 1245785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1245785
Surface Mount Inductors 1245785
Bourns SRR1208-150ML

Bourns SRR1208-150ML

Supplier's Site
Fixed Inductors - SRR1208-150MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-150MLCT-ND
Fixed Inductors SRR1208-150MLCT-ND
15µH Shielded Inductor 4A 36mOhm Max Nonstandard

15µH Shielded Inductor 4A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1208-150MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-150MLTR-ND
Fixed Inductors SRR1208-150MLTR-ND
15µH Shielded Inductor 4A 36mOhm Max Nonstandard

15µH Shielded Inductor 4A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1208-150MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-150MLDKR-ND
Fixed Inductors SRR1208-150MLDKR-ND
15µH Shielded Inductor 4A 36mOhm Max Nonstandard

15µH Shielded Inductor 4A 36mOhm Max Nonstandard

Buy Now Datasheet
SMD 15UH 4A 36 MOHM Inductor and Choke - 71-SRR1208-150ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 4A 36 MOHM Inductor and Choke
71-SRR1208-150ML
SMD 15UH 4A 36 MOHM Inductor and Choke 71-SRR1208-150ML
FIXED IND 15UH 4A 36 MOHM SMD Product overview: SRR1208-150ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 4A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 4A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-150ML can be used for catalog matching and distributor lookup.

FIXED IND 15UH 4A 36 MOHM SMD Product overview: SRR1208-150ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 4A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 4A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-150ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 15Uh, 5.6A, Smd; Inductance Bourns - 14P9696 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 5.6A, Smd; Inductance Bourns
14P9696
Inductor, Shielded, 15Uh, 5.6A, Smd; Inductance Bourns 14P9696
INDUCTOR, SHIELDED, 15UH, 5.6A, SMD; Inductance:15µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):5.6A; Product Range:SRR1208 Series; Inductor Case / Package:-; DC Resistance Max:0.036ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 5.6A, SMD; Inductance:15µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):5.6A; Product Range:SRR1208 Series; Inductor Case / Package:-; DC Resistance Max:0.036ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 15Uh, 4A, 20%, Smd; Inductance Bourns - 50M4932 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 4A, 20%, Smd; Inductance Bourns
50M4932
Inductor, 15Uh, 4A, 20%, Smd; Inductance Bourns 50M4932
INDUCTOR, 15UH, 4A, 20%, SMD; Inductance:15µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):5.6A; Product Range:SRR1208 Series; Power Inductor Case:12.7mm x 12.7mm x 8.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 15UH, 4A, 20%, SMD; Inductance:15µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):5.6A; Product Range:SRR1208 Series; Power Inductor Case:12.7mm x 12.7mm x 8.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 15Uh, 4A, 20%; Inductance Bourns - 61J9077 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 4A, 20%; Inductance Bourns
61J9077
Inductor, Shielded, 15Uh, 4A, 20%; Inductance Bourns 61J9077
INDUCTOR, SHIELDED, 15UH, 4A, 20%; Inductance:15µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):5.6A; Product Range:SRR1208 Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 4A, 20%; Inductance:15µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):5.6A; Product Range:SRR1208 Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRR1208-150ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1208-150ML
Fixed Inductors SRR1208-150ML
FIXED IND 15UH 4A 36 MOHM SMD

FIXED IND 15UH 4A 36 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1229181 1245785 SRR1208-150MLCT-ND 71-SRR1208-150ML 14P9696 50M4932 61J9077 SRR1208-150ML
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors SMD 15UH 4A 36 MOHM Inductor and Choke Inductor, Shielded, 15Uh, 5.6A, Smd; Inductance Bourns Inductor, 15Uh, 4A, 20%, Smd; Inductance Bourns Inductor, Shielded, 15Uh, 4A, 20%; Inductance Bourns Fixed Inductors
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 15 microH 15 microH 15 microH 15 microH 15 microH 15 microH 15 microH
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
EIA Case Size 1208 1208
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers