Bourns, Inc. Surface Mount Inductors SRR1208-122KL

Description
Bourns SRR1208-122KL Power Inductor
Request a Quote Datasheet
Description
Bourns SRR1208-122KL Power Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 466157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466157
Surface Mount Inductors 466157
Bourns SRR1208-122KL Power Inductor

Bourns SRR1208-122KL Power Inductor

Supplier's Site
Fixed Inductors - 118-SRR1208-122KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1208-122KLCT-ND
Fixed Inductors 118-SRR1208-122KLCT-ND
1.2mH Shielded Wirewound Inductor 400mA 2Ohm Max Nonstandard

1.2mH Shielded Wirewound Inductor 400mA 2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1208-122KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1208-122KLTR-ND
Fixed Inductors 118-SRR1208-122KLTR-ND
1.2mH Shielded Wirewound Inductor 400mA 2Ohm Max Nonstandard

1.2mH Shielded Wirewound Inductor 400mA 2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1208-122KLDKR-ND - DigiKey
Thief River Falls, MN, United States
1.2mH Shielded Wirewound Inductor 400mA 2Ohm Max Nonstandard

1.2mH Shielded Wirewound Inductor 400mA 2Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 466157 118-SRR1208-122KLCT-ND
Product Name Surface Mount Inductors Fixed Inductors
Application Power Choke
Inductance Range 1200 microH
DCR 1.65 ohms 2 ohms
Rated DC Current 3000 milliamps 570 milliamps
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2184JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1730242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-3-127-614-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details