Bourns, Inc. SMD 12UH 4.8A 25 MOHM Inductor and Choke SRR1208-120ML

Description
FIXED IND 12UH 4.8A 25 MOHM SMD Product overview: SRR1208-120ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 4.8A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 4.8A, 25 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-120ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 12UH 4.8A 25 MOHM SMD Product overview: SRR1208-120ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 4.8A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 4.8A, 25 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-120ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 12UH 4.8A 25 MOHM Inductor and Choke - 71-SRR1208-120ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12UH 4.8A 25 MOHM Inductor and Choke
71-SRR1208-120ML
SMD 12UH 4.8A 25 MOHM Inductor and Choke 71-SRR1208-120ML
FIXED IND 12UH 4.8A 25 MOHM SMD Product overview: SRR1208-120ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 4.8A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 4.8A, 25 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-120ML can be used for catalog matching and distributor lookup.

FIXED IND 12UH 4.8A 25 MOHM SMD Product overview: SRR1208-120ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 4.8A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 4.8A, 25 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-120ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 2231858P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231858P
Surface Mount Inductors 2231858P
Bourns SRR1208-120ML

Bourns SRR1208-120ML

Supplier's Site
Surface Mount Inductors - 2231857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231857
Surface Mount Inductors 2231857
Bourns SRR1208-120ML

Bourns SRR1208-120ML

Supplier's Site
Surface Mount Inductors - 2231858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231858
Surface Mount Inductors 2231858
Bourns SRR1208-120ML

Bourns SRR1208-120ML

Supplier's Site
Fixed Inductors - SRR1208-120MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-120MLDKR-ND
Fixed Inductors SRR1208-120MLDKR-ND
12µH Shielded Wirewound Inductor 4.8A 25mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 4.8A 25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1208-120MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-120MLTR-ND
Fixed Inductors SRR1208-120MLTR-ND
12µH Shielded Wirewound Inductor 4.8A 25mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 4.8A 25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1208-120MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-120MLCT-ND
Fixed Inductors SRR1208-120MLCT-ND
12µH Shielded Wirewound Inductor 4.8A 25mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 4.8A 25mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRR1208-120ML
934986-SRR1208-120ML
Fixed Inductors - SRR1208-120ML 934986-SRR1208-120ML
Manufacturer: Bourns Inc. Win Source Part Number: 934986-SRR1208-120ML Series: SRR1208 Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 25mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR1208 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR1208-120ML-ND, SRR1208-120MLDKR, SRR1208120ML, SRR1208-120MLTR, SRR1208-120MLCT

Manufacturer: Bourns Inc.
Win Source Part Number: 934986-SRR1208-120ML
Series: SRR1208
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 25mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR1208
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR1208-120ML-ND, SRR1208-120MLDKR, SRR1208120ML, SRR1208-120MLTR, SRR1208-120MLCT

Buy Now Datasheet
Inductor, Shielded, 12Uh, 6.5A, 20%, Smd; Inductance Bourns - 78Y5639 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 12Uh, 6.5A, 20%, Smd; Inductance Bourns
78Y5639
Inductor, Shielded, 12Uh, 6.5A, 20%, Smd; Inductance Bourns 78Y5639
INDUCTOR, SHIELDED, 12UH, 6.5A, 20%, SMD; Inductance:12µH; RMS Current (Irms):4.8A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:SRR1208 Series; Power Inductor Case:12.7mm x 12.7mm x 8.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 12UH, 6.5A, 20%, SMD; Inductance:12µH; RMS Current (Irms):4.8A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:SRR1208 Series; Power Inductor Case:12.7mm x 12.7mm x 8.5mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 12Uh, 6.5A, 20%, Smd; Inductance Bourns - 61J9075 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 12Uh, 6.5A, 20%, Smd; Inductance Bourns
61J9075
Inductor, Shielded, 12Uh, 6.5A, 20%, Smd; Inductance Bourns 61J9075
INDUCTOR, SHIELDED, 12UH, 6.5A, 20%, SMD; Inductance:12µH; RMS Current (Irms):4.8A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:SRR1208 Series; Inductor Case / Package:-; DC Resistance Max:0.025ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 12UH, 6.5A, 20%, SMD; Inductance:12µH; RMS Current (Irms):4.8A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:SRR1208 Series; Inductor Case / Package:-; DC Resistance Max:0.025ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 12Uh, 6.5A, 20%, Shielded, Smd; Inductance Bourns - 57AC3489 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Uh, 6.5A, 20%, Shielded, Smd; Inductance Bourns
57AC3489
Inductor, 12Uh, 6.5A, 20%, Shielded, Smd; Inductance Bourns 57AC3489
INDUCTOR, 12UH, 6.5A, 20%, SHIELDED, SMD; Inductance:12µH; RMS Current (Irms):4.8A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:SRR1208 Series; Power Inductor Case:12.7mm x 12.7mm x 8.5mm; DC RoHS Compliant: Yes

INDUCTOR, 12UH, 6.5A, 20%, SHIELDED, SMD; Inductance:12µH; RMS Current (Irms):4.8A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:SRR1208 Series; Power Inductor Case:12.7mm x 12.7mm x 8.5mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SRR1208-120ML
Inductors/Coils/Transformers >> Power Inductors SRR1208-120ML
4.8A 12uH ±20% 6.5A SMD,12.7x12.7mm Power Inductors ROHS

4.8A 12uH ±20% 6.5A SMD,12.7x12.7mm Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-SRR1208-120ML 2231858P SRR1208-120MLDKR-ND 934986-SRR1208-120ML 78Y5639 61J9075 SRR1208-120ML
Product Name SMD 12UH 4.8A 25 MOHM Inductor and Choke Surface Mount Inductors Fixed Inductors Fixed Inductors - SRR1208-120ML Inductor, Shielded, 12Uh, 6.5A, 20%, Smd; Inductance Bourns Inductor, Shielded, 12Uh, 6.5A, 20%, Smd; Inductance Bourns Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 12 microH 12 microH 12 microH 12 microH 12 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2273JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567643P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0470 microH
DCR 1.1 ohms
View Details
Common Mode Chokes - 486-DKFP-D22D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details