Bourns, Inc. SMD 10MH 180MA 19.2OHM Inductor and Choke SRR1208-103KL

Description
FIXED IND 10MH 180MA 19.2OHM SMD Product overview: SRR1208-103KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10MH, 180MA, 19.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10MH, 180MA, 19.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-103KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10MH 180MA 19.2OHM SMD Product overview: SRR1208-103KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10MH, 180MA, 19.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10MH, 180MA, 19.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-103KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10MH 180MA 19.2OHM Inductor and Choke - 71-SRR1208-103KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10MH 180MA 19.2OHM Inductor and Choke
71-SRR1208-103KL
SMD 10MH 180MA 19.2OHM Inductor and Choke 71-SRR1208-103KL
FIXED IND 10MH 180MA 19.2OHM SMD Product overview: SRR1208-103KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10MH, 180MA, 19.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10MH, 180MA, 19.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-103KL can be used for catalog matching and distributor lookup.

FIXED IND 10MH 180MA 19.2OHM SMD Product overview: SRR1208-103KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10MH, 180MA, 19.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10MH, 180MA, 19.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-103KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR1208-103KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-103KLCT-ND
Fixed Inductors SRR1208-103KLCT-ND
10mH Shielded Wirewound Inductor 180mA 19.2Ohm Max Nonstandard

10mH Shielded Wirewound Inductor 180mA 19.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1208-103KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-103KLTR-ND
Fixed Inductors SRR1208-103KLTR-ND
10mH Shielded Wirewound Inductor 180mA 19.2Ohm Max Nonstandard

10mH Shielded Wirewound Inductor 180mA 19.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1208-103KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-103KLDKR-ND
Fixed Inductors SRR1208-103KLDKR-ND
10mH Shielded Wirewound Inductor 180mA 19.2Ohm Max Nonstandard

10mH Shielded Wirewound Inductor 180mA 19.2Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRR1208-103KL
897484-SRR1208-103KL
Fixed Inductors - SRR1208-103KL 897484-SRR1208-103KL
Manufacturer: Bourns Inc. Win Source Part Number: 897484-SRR1208-103KL Series: SRR1208 Operating Temperature Range: -40°C ~ 125°C Features: 10 mH Shielded Wirewound Inductor 180 mA 19.2Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR1208 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR1208-103KL-ND, Q2706091A, SRR1208-103KLDKR, SRR1208-103KLCT, SRR1208-103KLTR

Manufacturer: Bourns Inc.
Win Source Part Number: 897484-SRR1208-103KL
Series: SRR1208
Operating Temperature Range: -40°C ~ 125°C
Features: 10 mH Shielded Wirewound Inductor 180 mA 19.2Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR1208
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR1208-103KL-ND, Q2706091A, SRR1208-103KLDKR, SRR1208-103KLCT, SRR1208-103KLTR

Buy Now Datasheet
Inductor, Shielded, 10Mh, 0.18A, 10%; Inductance Bourns - 44AC1998 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Mh, 0.18A, 10%; Inductance Bourns
44AC1998
Inductor, Shielded, 10Mh, 0.18A, 10%; Inductance Bourns 44AC1998
INDUCTOR, SHIELDED, 10MH, 0.18A, 10%; Inductance:10mH; RMS Current (Irms):180mA; Inductor Construction:Shielde d; Saturation Current (Isat):200mA; Product Range:SRR1208 Series; Inductor Case / Package:-; DC Resistance Max:19.2ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10MH, 0.18A, 10%; Inductance:10mH; RMS Current (Irms):180mA; Inductor Construction:Shielded; Saturation Current (Isat):200mA; Product Range:SRR1208 Series; Inductor Case / Package:-; DC Resistance Max:19.2ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1208-103KL SRR1208-103KLCT-ND 897484-SRR1208-103KL 44AC1998
Product Name SMD 10MH 180MA 19.2OHM Inductor and Choke Fixed Inductors Fixed Inductors - SRR1208-103KL Inductor, Shielded, 10Mh, 0.18A, 10%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 10000 microH 10000 microH
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-43N 026011C-43NXJRW , 026011C-43NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1660217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10 microH
Lead Style Axial; Axial
View Details