Bourns, Inc. Fixed Inductors SRR1208-102KL

Description
1mH Shielded Wirewound Inductor 500mA 1.65Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Shielded Wirewound Inductor 500mA 1.65Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1208-102KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-102KLDKR-ND
Fixed Inductors SRR1208-102KLDKR-ND
1mH Shielded Wirewound Inductor 500mA 1.65Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 500mA 1.65Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1208-102KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-102KLCT-ND
Fixed Inductors SRR1208-102KLCT-ND
1mH Shielded Wirewound Inductor 500mA 1.65Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 500mA 1.65Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1208-102KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-102KLTR-ND
Fixed Inductors SRR1208-102KLTR-ND
1mH Shielded Wirewound Inductor 500mA 1.65Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 500mA 1.65Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 1Mh, 670Ma, Smd; Inductance Bourns - 62K3127 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Mh, 670Ma, Smd; Inductance Bourns
62K3127
Inductor, Shielded, 1Mh, 670Ma, Smd; Inductance Bourns 62K3127
INDUCTOR, SHIELDED, 1MH, 670MA, SMD; Inductance:1mH; RMS Current (Irms):500mA; Inductor Construction:Shielde d; Saturation Current (Isat):670mA; Product Range:SRR1208 Series; Inductor Case / Package:-; DC Resistance Max:1.65ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1MH, 670MA, SMD; Inductance:1mH; RMS Current (Irms):500mA; Inductor Construction:Shielded; Saturation Current (Isat):670mA; Product Range:SRR1208 Series; Inductor Case / Package:-; DC Resistance Max:1.65ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 1Mh, 670Ma, Smd, Full Reel; Inductance Bourns - 61J9074 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Mh, 670Ma, Smd, Full Reel; Inductance Bourns
61J9074
Inductor, Shielded, 1Mh, 670Ma, Smd, Full Reel; Inductance Bourns 61J9074
INDUCTOR, SHIELDED, 1MH, 670MA, SMD, FULL REEL; Inductance:1mH; RMS Current (Irms):500mA; Inductor Construction:Shielde d; Saturation Current (Isat):670mA; Product Range:SRR1208 Series; Inductor Case / Package:-; Product Length:12.7mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 1MH, 670MA, SMD, FULL REEL; Inductance:1mH; RMS Current (Irms):500mA; Inductor Construction:Shielded; Saturation Current (Isat):670mA; Product Range:SRR1208 Series; Inductor Case / Package:-; Product Length:12.7mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor;Filter;Ind 1000uH;Tol +/-10%;Cur 0.5A;SMT;Case 1208;DCR 1.65 Ohms - 70153551 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;Filter;Ind 1000uH;Tol +/-10%;Cur 0.5A;SMT;Case 1208;DCR 1.65 Ohms
70153551
Inductor;Filter;Ind 1000uH;Tol +/-10%;Cur 0.5A;SMT;Case 1208;DCR 1.65 Ohms 70153551
Features Ferrite DR and RI Core Current Up to 7.5 A Applications Input/Output of DC/DC Converters Power Supplies for: Portable Communication Equipment, Camcorders, LCD TVs and Car Radios

Features

  • Ferrite DR and RI Core
  • Current Up to 7.5 A
    Applications
  • Input/Output of DC/DC Converters
  • Power Supplies for: Portable Communication Equipment, Camcorders, LCD TVs and Car Radios
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1208-102KLDKR-ND 62K3127 61J9074 70153551
Product Name Fixed Inductors Inductor, Shielded, 1Mh, 670Ma, Smd; Inductance Bourns Inductor, Shielded, 1Mh, 670Ma, Smd, Full Reel; Inductance Bourns Inductor;Filter;Ind 1000uH;Tol +/-10%;Cur 0.5A;SMT;Case 1208;DCR 1.65 Ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 40
View Details
Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2823JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details