Bourns, Inc. SMD 100UH 1.5A 170MOHM Inductor and Choke SRR1208-101KL

Description
FIXED IND 100UH 1.5A 170MOHM SMD Product overview: SRR1208-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.5A, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.5A, 170MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-101KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 1.5A 170MOHM SMD Product overview: SRR1208-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.5A, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.5A, 170MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-101KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100UH 1.5A 170MOHM Inductor and Choke - 71-SRR1208-101KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 1.5A 170MOHM Inductor and Choke
71-SRR1208-101KL
SMD 100UH 1.5A 170MOHM Inductor and Choke 71-SRR1208-101KL
FIXED IND 100UH 1.5A 170MOHM SMD Product overview: SRR1208-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.5A, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.5A, 170MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-101KL can be used for catalog matching and distributor lookup.

FIXED IND 100UH 1.5A 170MOHM SMD Product overview: SRR1208-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.5A, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.5A, 170MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-101KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR1208-101KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-101KLTR-ND
Fixed Inductors SRR1208-101KLTR-ND
100µH Shielded Wirewound Inductor 1.5A 170mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.5A 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1208-101KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-101KLDKR-ND
Fixed Inductors SRR1208-101KLDKR-ND
100µH Shielded Wirewound Inductor 1.5A 170mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.5A 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1208-101KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-101KLCT-ND
Fixed Inductors SRR1208-101KLCT-ND
100µH Shielded Wirewound Inductor 1.5A 170mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.5A 170mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273516-SRR1208-101KL
Inductors, Coils, Chokes - Fixed Inductors 1273516-SRR1208-101KL
Win Source Part Number: 1273516-SRR1208-101K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1208 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 100 µH Height - Seated (Max): 0.335" (8.50mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 15 @ 796kHz Frequency - Self Resonant: 4MHz Package / Case: Nonstandard DC Resistance (DCR): 170mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1208-101KLCT,SRR1 208-101KLTR,SRR1208- 101KL,SRR1208-101KLD KR Base Product Number: SRR1208 Current - Saturation (Isat): 2.1A

Win Source Part Number: 1273516-SRR1208-101KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1208
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 100 µH
Height - Seated (Max): 0.335" (8.50mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 15 @ 796kHz
Frequency - Self Resonant: 4MHz
Package / Case: Nonstandard
DC Resistance (DCR): 170mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1208-101KLCT,SRR1208-101KLTR,SRR1208-101KL,SRR1208-101KLDKR
Base Product Number: SRR1208
Current - Saturation (Isat): 2.1A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1208-101KL SRR1208-101KLTR-ND 1273516-SRR1208-101KL
Product Name SMD 100UH 1.5A 170MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-B22B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-7X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 90 milliamps
DCR 270 ohms
View Details
3 suppliers
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details