Bourns, Inc. Inductor, Shielded, 10Uh, 6.7A, Smd; Inductance Bourns SRR1208-100ML.

Description
INDUCTOR, SHIELDED, 10UH, 6.7A, SMD; Inductance:10µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):6.7A; Product Range:SRR1208 Series; DC Resistance Max:0.021ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 10UH, 6.7A, SMD; Inductance:10µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):6.7A; Product Range:SRR1208 Series; DC Resistance Max:0.021ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 10Uh, 6.7A, Smd; Inductance Bourns - 28AC3129 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 6.7A, Smd; Inductance Bourns
28AC3129
Inductor, Shielded, 10Uh, 6.7A, Smd; Inductance Bourns 28AC3129
INDUCTOR, SHIELDED, 10UH, 6.7A, SMD; Inductance:10µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):6.7A; Product Range:SRR1208 Series; DC Resistance Max:0.021ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 6.7A, SMD; Inductance:10µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):6.7A; Product Range:SRR1208 Series; DC Resistance Max:0.021ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 28AC3129
Product Name Inductor, Shielded, 10Uh, 6.7A, Smd; Inductance Bourns
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5719-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2020-003 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 2500 to 200 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details