Bourns, Inc. Surface Mount Inductors SRR1208-100ML

Description
Bourns SRR1208-100ML
Request a Quote Datasheet
Description
Bourns SRR1208-100ML
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 6934530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6934530
Surface Mount Inductors 6934530
Bourns SRR1208-100ML

Bourns SRR1208-100ML

Supplier's Site
Surface Mount Inductors - 6934530P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6934530P
Surface Mount Inductors 6934530P
Bourns SRR1208-100ML

Bourns SRR1208-100ML

Supplier's Site
Surface Mount Inductors - 1727177 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1727177
Surface Mount Inductors 1727177
Bourns SRR1208-100ML

Bourns SRR1208-100ML

Supplier's Site
Fixed Inductors - SRR1208-100MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-100MLCT-ND
Fixed Inductors SRR1208-100MLCT-ND
10µH Shielded Inductor 5A 21mOhm Max Nonstandard

10µH Shielded Inductor 5A 21mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1208-100MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-100MLTR-ND
Fixed Inductors SRR1208-100MLTR-ND
10µH Shielded Inductor 5A 21mOhm Max Nonstandard

10µH Shielded Inductor 5A 21mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1208-100MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-100MLDKR-ND
Fixed Inductors SRR1208-100MLDKR-ND
10µH Shielded Inductor 5A 21mOhm Max Nonstandard

10µH Shielded Inductor 5A 21mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - SRR1208-100ML
1258830-SRR1208-100ML
Electronic Wholesale - SRR1208-100ML 1258830-SRR1208-100ML
Manufacturer: Bourns Inc. Win Source Part Number: 1258830-SRR1208-100M L Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 6.7A Frequency - Self Resonant: 15MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 21mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.bourns.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.335" (8.50mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: SRR1208 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) Q at Freq: 20 at 2.52MHz Current Rating (Amps): 5A Inductance Frequency - Test: 1kHz

Manufacturer: Bourns Inc.
Win Source Part Number: 1258830-SRR1208-100ML
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 10μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 6.7A
Frequency - Self Resonant: 15MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 21mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.bourns.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.335" (8.50mm)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: SRR1208
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
Q at Freq: 20 at 2.52MHz
Current Rating (Amps): 5A
Inductance Frequency - Test: 1kHz

Buy Now
SMD 10UH 5A 21 MOHM Inductor and Choke - 71-SRR1208-100ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 5A 21 MOHM Inductor and Choke
71-SRR1208-100ML
SMD 10UH 5A 21 MOHM Inductor and Choke 71-SRR1208-100ML
FIXED IND 10UH 5A 21 MOHM SMD Product overview: SRR1208-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 5A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 5A, 21 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-100ML can be used for catalog matching and distributor lookup.

FIXED IND 10UH 5A 21 MOHM SMD Product overview: SRR1208-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 5A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 5A, 21 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-100ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 10Uh, 6.7A, Smd; Inductance Bourns - 83R8946 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 6.7A, Smd; Inductance Bourns
83R8946
Inductor, Shielded, 10Uh, 6.7A, Smd; Inductance Bourns 83R8946
INDUCTOR, SHIELDED, 10UH, 6.7A, SMD; Inductance:10µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):6.7A; Product Range:SRR1208 Series; Inductor Case / Package:-; DC Resistance Max:0.021ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 6.7A, SMD; Inductance:10µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):6.7A; Product Range:SRR1208 Series; Inductor Case / Package:-; DC Resistance Max:0.021ohm RoHS Compliant: Yes

Supplier's Site
Choke, Shielded, 10Uh, Power; Inductance Bourns - 50M4930 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Shielded, 10Uh, Power; Inductance Bourns
50M4930
Choke, Shielded, 10Uh, Power; Inductance Bourns 50M4930
CHOKE, SHIELDED, 10UH, POWER; Inductance:10µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):6.7A; Product Range:SRR1208 Series; Power Inductor Case:12.7mm x 12.7mm x 8.5mm; DC Resistance RoHS Compliant: Yes

CHOKE, SHIELDED, 10UH, POWER; Inductance:10µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):6.7A; Product Range:SRR1208 Series; Power Inductor Case:12.7mm x 12.7mm x 8.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 10Uh, 6.7A, Smd; Inductance Bourns - 61J9071 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 6.7A, Smd; Inductance Bourns
61J9071
Inductor, Shielded, 10Uh, 6.7A, Smd; Inductance Bourns 61J9071
INDUCTOR, SHIELDED, 10UH, 6.7A, SMD; Inductance:10µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):6.7A; Product Range:SRR1208 Series; Power Inductor Case:12.7mm x 12.7mm x 8.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 6.7A, SMD; Inductance:10µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):6.7A; Product Range:SRR1208 Series; Power Inductor Case:12.7mm x 12.7mm x 8.5mm RoHS Compliant: Yes

Supplier's Site
INDUCTOR HI POWER CHOKE/SHIELD FERR DR/IR CORE 12.7MMX12.7MMX8.5MM SQ 20%, 10UH - 70153855 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR HI POWER CHOKE/SHIELD FERR DR/IR CORE 12.7MMX12.7MMX8.5MM SQ 20%, 10UH
70153855
INDUCTOR HI POWER CHOKE/SHIELD FERR DR/IR CORE 12.7MMX12.7MMX8.5MM SQ 20%, 10UH 70153855
Features Ferrite DR and RI Core Current Up to 7.5 A Applications Input/Output of DC/DC Converters Power Supplies for: Portable Communication Equipment, Camcorders, LCD TVs and Car Radios

Features

  • Ferrite DR and RI Core
  • Current Up to 7.5 A
    Applications
  • Input/Output of DC/DC Converters
  • Power Supplies for: Portable Communication Equipment, Camcorders, LCD TVs and Car Radios
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 6934530 6934530P 1727177 SRR1208-100MLCT-ND 1258830-SRR1208-100ML 71-SRR1208-100ML 83R8946 50M4930 61J9071 70153855
Product Name Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors Electronic Wholesale - SRR1208-100ML SMD 10UH 5A 21 MOHM Inductor and Choke Inductor, Shielded, 10Uh, 6.7A, Smd; Inductance Bourns Choke, Shielded, 10Uh, Power; Inductance Bourns Inductor, Shielded, 10Uh, 6.7A, Smd; Inductance Bourns INDUCTOR HI POWER CHOKE/SHIELD FERR DR/IR CORE 12.7MMX12.7MMX8.5MM SQ 20%, 10UH
Technology Wirewound Wirewound Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite; Ferrite Ferrite; Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite
Inductance Range 10 microH 10 microH 10 microH 10 microH 10 microH 10 microH 10 microH 10 microH
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS RoHS
EIA Case Size 1208 1208 1208
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J473JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N4 0402DC-4N4XJRW , 0402DC-4N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details