Bourns, Inc. Fixed Inductors SRR1206-820YL

Description
82µH Shielded Wirewound Inductor 1.2A 185mOhm Max Nonstandard
Request a Quote Datasheet
Description
82µH Shielded Wirewound Inductor 1.2A 185mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1206-820YLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1206-820YLDKR-ND
Fixed Inductors SRR1206-820YLDKR-ND
82µH Shielded Wirewound Inductor 1.2A 185mOhm Max Nonstandard

82µH Shielded Wirewound Inductor 1.2A 185mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1206-820YLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1206-820YLCT-ND
Fixed Inductors SRR1206-820YLCT-ND
82µH Shielded Wirewound Inductor 1.2A 185mOhm Max Nonstandard

82µH Shielded Wirewound Inductor 1.2A 185mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1206-820YLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1206-820YLTR-ND
Fixed Inductors SRR1206-820YLTR-ND
82µH Shielded Wirewound Inductor 1.2A 185mOhm Max Nonstandard

82µH Shielded Wirewound Inductor 1.2A 185mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273524-SRR1206-820YL
Inductors, Coils, Chokes - Fixed Inductors 1273524-SRR1206-820YL
Win Source Part Number: 1273524-SRR1206-820Y L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1206 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 82 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Q @ Freq: 16 @ 2.52MHz Frequency - Self Resonant: 6MHz Package / Case: Nonstandard DC Resistance (DCR): 185mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1206-820YLDKR,SRR 1206-820YL,SRR1206-8 20YLTR,SRR1206820YL, SRR1206-820YLCT Base Product Number: SRR1206 Current - Saturation (Isat): 2.1A

Win Source Part Number: 1273524-SRR1206-820YL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1206
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 82 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Q @ Freq: 16 @ 2.52MHz
Frequency - Self Resonant: 6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 185mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1206-820YLDKR,SRR1206-820YL,SRR1206-820YLTR,SRR1206820YL,SRR1206-820YLCT
Base Product Number: SRR1206
Current - Saturation (Isat): 2.1A

Buy Now Datasheet
SMD 82UH 1.2A 185 MOHM Inductor and Choke - 71-SRR1206-820YL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82UH 1.2A 185 MOHM Inductor and Choke
71-SRR1206-820YL
SMD 82UH 1.2A 185 MOHM Inductor and Choke 71-SRR1206-820YL
FIXED IND 82UH 1.2A 185 MOHM SMD Product overview: SRR1206-820YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 1.2A, 185 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 1.2A, 185 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-820YL can be used for catalog matching and distributor lookup.

FIXED IND 82UH 1.2A 185 MOHM SMD Product overview: SRR1206-820YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 1.2A, 185 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 1.2A, 185 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-820YL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Srr1206 Series, 82 H, 15%, Shielded, 0.185 Ohm, 1.2 A Rohs Compliant Bourns - 06X7728 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1206 Series, 82 H, 15%, Shielded, 0.185 Ohm, 1.2 A Rohs Compliant Bourns
06X7728
Surface Mount Power Inductor, Srr1206 Series, 82 H, 15%, Shielded, 0.185 Ohm, 1.2 A Rohs Compliant Bourns 06X7728
Surface Mount Power Inductor, SRR1206 Series, 82 H, 15%, Shielded, 0.185 ohm, 1.2 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1206 Series, 82 H, 15%, Shielded, 0.185 ohm, 1.2 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1206-820YLDKR-ND 1273524-SRR1206-820YL 71-SRR1206-820YL 06X7728
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 82UH 1.2A 185 MOHM Inductor and Choke Surface Mount Power Inductor, Srr1206 Series, 82 H, 15%, Shielded, 0.185 Ohm, 1.2 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMD 33uH 1.9A Inductor and Choke - 71-3631B330LL - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 33 microH
Inductance Tolerance 15 (+/- %)
Lead Style SMD/SMT
View Details
4 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details