Bourns, Inc. Fixed Inductors SRR1206-7R5ML

Description
7.5µH Shielded Wirewound Inductor 3.8A 25mOhm Max Nonstandard
Request a Quote Datasheet
Description
7.5µH Shielded Wirewound Inductor 3.8A 25mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1206-7R5ML-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1206-7R5ML-ND
Fixed Inductors SRR1206-7R5ML-ND
7.5µH Shielded Wirewound Inductor 3.8A 25mOhm Max Nonstandard

7.5µH Shielded Wirewound Inductor 3.8A 25mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 7.5Uh, Smd; Inductance Bourns - 62K3126 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 7.5Uh, Smd; Inductance Bourns
62K3126
Inductor, Shielded, 7.5Uh, Smd; Inductance Bourns 62K3126
INDUCTOR, SHIELDED, 7.5UH, SMD; Inductance:7.5µH; RMS Current (Irms):3.8A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:SRR1206 Series; Inductor Case / Package:-; DC Resistance Max:0.025ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 7.5UH, SMD; Inductance:7.5µH; RMS Current (Irms):3.8A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:SRR1206 Series; Inductor Case / Package:-; DC Resistance Max:0.025ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1206-7R5ML-ND 62K3126
Product Name Fixed Inductors Inductor, Shielded, 7.5Uh, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Molded SMD Inductors - 2176738-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 1.00E-3 microH
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details