Bourns, Inc. SMD 68UH 1.3A 170 MOHM Inductor and Choke SRR1206-680YL

Description
FIXED IND 68UH 1.3A 170 MOHM SMD Product overview: SRR1206-680YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.3A, 170 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.3A, 170 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-680YL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 68UH 1.3A 170 MOHM SMD Product overview: SRR1206-680YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.3A, 170 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.3A, 170 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-680YL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 68UH 1.3A 170 MOHM Inductor and Choke - 71-SRR1206-680YL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 1.3A 170 MOHM Inductor and Choke
71-SRR1206-680YL
SMD 68UH 1.3A 170 MOHM Inductor and Choke 71-SRR1206-680YL
FIXED IND 68UH 1.3A 170 MOHM SMD Product overview: SRR1206-680YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.3A, 170 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.3A, 170 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-680YL can be used for catalog matching and distributor lookup.

FIXED IND 68UH 1.3A 170 MOHM SMD Product overview: SRR1206-680YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.3A, 170 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.3A, 170 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-680YL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRR1206-680YLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1206-680YLTR-ND
Fixed Inductors 118-SRR1206-680YLTR-ND
68µH Shielded Wirewound Inductor 1.3A 170mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.3A 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1206-680YLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68UH 1.3A 170 MOHM SMD

FIXED IND 68UH 1.3A 170 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRR1206-680YLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1206-680YLCT-ND
Fixed Inductors 118-SRR1206-680YLCT-ND
68µH Shielded Wirewound Inductor 1.3A 170mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.3A 170mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRR1206-680YL
1258829-SRR1206-680YL
Fixed Inductors - SRR1206-680YL 1258829-SRR1206-680YL
Manufacturer: Bourns Inc. Win Source Part Number: 1258829-SRR1206-680Y L Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 68μH Tolerance: ±15% Material - Core: Ferrite Current - Saturation: 2.2A Frequency - Self Resonant: 7MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 170mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.bourns.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.256" (6.50mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: SRR1206 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) Q at Freq: 18 at 2.52MHz Current Rating (Amps): 1.3A Inductance Frequency - Test: 1kHz

Manufacturer: Bourns Inc.
Win Source Part Number: 1258829-SRR1206-680YL
Packaging: Cut Tape (CT)
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 68μH
Tolerance: ±15%
Material - Core: Ferrite
Current - Saturation: 2.2A
Frequency - Self Resonant: 7MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 170mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.bourns.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.256" (6.50mm)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: SRR1206
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
Q at Freq: 18 at 2.52MHz
Current Rating (Amps): 1.3A
Inductance Frequency - Test: 1kHz

Buy Now
Inductor,ferrite,68Uh,15+% Tol,15-% Tol,5050-Case Rohs Compliant Bourns - 61J9065 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,68Uh,15+% Tol,15-% Tol,5050-Case Rohs Compliant Bourns
61J9065
Inductor,ferrite,68Uh,15+% Tol,15-% Tol,5050-Case Rohs Compliant Bourns 61J9065
Inductor,Ferrite,68u H,15+% Tol,15-% Tol,5050-Case RoHS Compliant: Yes

Inductor,Ferrite,68uH,15+% Tol,15-% Tol,5050-Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1206-680YL 118-SRR1206-680YLTR-ND 1258829-SRR1206-680YL 61J9065
Product Name SMD 68UH 1.3A 170 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - SRR1206-680YL Inductor,ferrite,68Uh,15+% Tol,15-% Tol,5050-Case Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 68 microH 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2432-020 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9200 to 300 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers