Bourns, Inc. Fixed Inductors SRR1206-560YL

Description
56µH Shielded Inductor 1.45A 155mOhm Max Nonstandard
Request a Quote Datasheet
Description
56µH Shielded Inductor 1.45A 155mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1206-560YLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1206-560YLCT-ND
Fixed Inductors SRR1206-560YLCT-ND
56µH Shielded Inductor 1.45A 155mOhm Max Nonstandard

56µH Shielded Inductor 1.45A 155mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1206-560YLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1206-560YLTR-ND
Fixed Inductors SRR1206-560YLTR-ND
56µH Shielded Inductor 1.45A 155mOhm Max Nonstandard

56µH Shielded Inductor 1.45A 155mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1206-560YLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1206-560YLDKR-ND
Fixed Inductors SRR1206-560YLDKR-ND
56µH Shielded Inductor 1.45A 155mOhm Max Nonstandard

56µH Shielded Inductor 1.45A 155mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRR1206-560YL
1258828-SRR1206-560YL
Fixed Inductors - SRR1206-560YL 1258828-SRR1206-560YL
Manufacturer: Bourns Inc. Win Source Part Number: 1258828-SRR1206-560Y L Series: SRR1206 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 1.45A Shielding: Shielded Inductance: 56μH Mounting: SMD Tolerance: ±15% Material - Core: Ferrite Current - Saturation: 2.5A Q @ Freq: 21 @ 2.52MHz Frequency - Self Resonant: 7MHz Test Frequency: 1kHz Size: 0.500" L x 0.500" W (12.70mm x 12.70mm) Family Name: SRR1206 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 155 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.256" (6.50mm) Alternative Parts (Cross-Reference): MS612PNB563MSN; SDS1208TTEB560Y; SCDS127T-560M-N; Introduction Date: October 23, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1258828-SRR1206-560YL
Series: SRR1206
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 1.45A
Shielding: Shielded
Inductance: 56μH
Mounting: SMD
Tolerance: ±15%
Material - Core: Ferrite
Current - Saturation: 2.5A
Q @ Freq: 21 @ 2.52MHz
Frequency - Self Resonant: 7MHz
Test Frequency: 1kHz
Size: 0.500" L x 0.500" W (12.70mm x 12.70mm)
Family Name: SRR1206
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 155 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.256" (6.50mm)
Alternative Parts (Cross-Reference): MS612PNB563MSN; SDS1208TTEB560Y; SCDS127T-560M-N;
Introduction Date: October 23, 2001
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 56UH 1.45A 155MOHM Inductor and Choke - 71-SRR1206-560YL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56UH 1.45A 155MOHM Inductor and Choke
71-SRR1206-560YL
SMD 56UH 1.45A 155MOHM Inductor and Choke 71-SRR1206-560YL
FIXED IND 56UH 1.45A 155MOHM SMD Product overview: SRR1206-560YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 1.45A, 155MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 1.45A, 155MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-560YL can be used for catalog matching and distributor lookup.

FIXED IND 56UH 1.45A 155MOHM SMD Product overview: SRR1206-560YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 1.45A, 155MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 1.45A, 155MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-560YL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 56Uh, Smd, Full Reel; Inductance Bourns - 61J9064 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 56Uh, Smd, Full Reel; Inductance Bourns
61J9064
Inductor, Shielded, 56Uh, Smd, Full Reel; Inductance Bourns 61J9064
INDUCTOR, SHIELDED, 56UH, SMD, FULL REEL; Inductance:56µH; RMS Current (Irms):1.45A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:SRR1206 Series; Inductor Case / Package:-; DC Resistance Max:0.155ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 56UH, SMD, FULL REEL; Inductance:56µH; RMS Current (Irms):1.45A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:SRR1206 Series; Inductor Case / Package:-; DC Resistance Max:0.155ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1206-560YLCT-ND 1258828-SRR1206-560YL 71-SRR1206-560YL 61J9064
Product Name Fixed Inductors Fixed Inductors - SRR1206-560YL SMD 56UH 1.45A 155MOHM Inductor and Choke Inductor, Shielded, 56Uh, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data