The SRR1206-471KL is a shielded wirewound inductor with an inductance value of 470 µH and a maximum DC resistance of 970 mΩ. It is designed for surface mount applications and has a current rating of 500 mA. The inductor operates within a temperature range of -40 °C to +125 °C, making it suitable for various environments. It is packaged in reels containing 600 pieces, facilitating automated assembly processes. The product is RoHS compliant, ensuring it meets environmental standards. This inductor is appropriate for use in DC/DC converters and power supplies for portable communication equipment, camcorders, and LCD TVs.
470µH Shielded Wirewound Inductor 500mA 970mOhm Max Nonstandard
470µH Shielded Wirewound Inductor 500mA 970mOhm Max Nonstandard
470µH Shielded Wirewound Inductor 500mA 970mOhm Max Nonstandard
FIXED IND 470UH 500MA 970MOHM SM Product overview: SRR1206-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 500MA, 970MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 500MA, 970MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-471KL can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 897483-SRR1206-471KL
Series: SRR1206
Operating Temperature Range: -40°C ~ 125°C
Features: 470 µH Shielded Wirewound Inductor 500 mA 970mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR1206
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR1206-471KLCT, SRR1206-471KLTR, SRR1206-471KL-ND, SRR1206471KL, SRR1206-471KLDKR
Inductor,Ferrite,470
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRR1206-471KLCT-ND | 71-SRR1206-471KL | 897483-SRR1206-471KL | 61J9062 |
| Product Name | Fixed Inductors | 470UH 500MA 970MOHM Inductor and Choke | Fixed Inductors - SRR1206-471KL | Inductor,ferrite,470Uh,10+% Tol,10-% Tol,5050-Case Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |