FIXED IND 33UH 1.9A 90 MOHM SMD Product overview: SRR1206-330YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.9A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.9A, 90 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-330YL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273522-SRR1206-330Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1206
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 33 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Q @ Freq: 21 @ 2.52MHz
Frequency - Self Resonant: 9MHz
Package / Case: Nonstandard
DC Resistance (DCR): 90mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.9 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1206-330YLTR,SRR1
Base Product Number: SRR1206
Current - Saturation (Isat): 3.1A
33µH Shielded Inductor 1.9A 90mOhm Max Nonstandard
33µH Shielded Inductor 1.9A 90mOhm Max Nonstandard
FIXED IND 33UH 1.9A 90 MOHM SMD
FIXED IND 33UH 1.9A 90 MOHM SMD
INDUCTOR, SHIELDED, 33UH, SMD; Inductance:33µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR1206-330YL | 1273522-SRR1206-330YL | 118-SRR1206-330YLCT-ND | SRR1206-330YL | 53K7884 |
| Product Name | SMD 33UH 1.9A 90 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Fixed Inductors | Inductor, Shielded, 33Uh, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Inductance Range | 33 microH | 33 microH | 33 microH | 33 microH |