Bourns, Inc. Fixed Inductors SRR1206-2R5ML

Description
FIXED IND 2.5UH 6.2A 16 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 2.5UH 6.2A 16 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR1206-2R5MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.5UH 6.2A 16 MOHM SMD

FIXED IND 2.5UH 6.2A 16 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRR1206-2R5MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1206-2R5MLTR-ND
Fixed Inductors 118-SRR1206-2R5MLTR-ND
2.5µH Shielded Wirewound Inductor 6.2A 16mOhm Max Nonstandard

2.5µH Shielded Wirewound Inductor 6.2A 16mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1206-2R5MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1206-2R5MLCT-ND
Fixed Inductors 118-SRR1206-2R5MLCT-ND
FIXED IND 2.5UH 6.2A 16 MOHM SMD

FIXED IND 2.5UH 6.2A 16 MOHM SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273520-SRR1206-2R5ML
Inductors, Coils, Chokes - Fixed Inductors 1273520-SRR1206-2R5ML
Win Source Part Number: 1273520-SRR1206-2R5M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1206 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 2.5 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 19 @ 7.96MHz Frequency - Self Resonant: 30MHz Package / Case: Nonstandard DC Resistance (DCR): 16mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.2 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRR1206 Current - Saturation (Isat): 10A

Win Source Part Number: 1273520-SRR1206-2R5ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1206
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 2.5 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 19 @ 7.96MHz
Frequency - Self Resonant: 30MHz
Package / Case: Nonstandard
DC Resistance (DCR): 16mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.2 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRR1206
Current - Saturation (Isat): 10A

Buy Now Datasheet
SMD 2.5UH 6.2A 16 MOHM Inductor and Choke - 71-SRR1206-2R5ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.5UH 6.2A 16 MOHM Inductor and Choke
71-SRR1206-2R5ML
SMD 2.5UH 6.2A 16 MOHM Inductor and Choke 71-SRR1206-2R5ML
FIXED IND 2.5UH 6.2A 16 MOHM SMD Product overview: SRR1206-2R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5UH, 6.2A, 16 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5UH, 6.2A, 16 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-2R5ML can be used for catalog matching and distributor lookup.

FIXED IND 2.5UH 6.2A 16 MOHM SMD Product overview: SRR1206-2R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5UH, 6.2A, 16 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5UH, 6.2A, 16 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-2R5ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 2.5Uh, Smd, Full Reel; Inductance Bourns - 61J9052 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.5Uh, Smd, Full Reel; Inductance Bourns
61J9052
Inductor, Shielded, 2.5Uh, Smd, Full Reel; Inductance Bourns 61J9052
INDUCTOR, SHIELDED, 2.5UH, SMD, FULL REEL; Inductance:2.5µH; RMS Current (Irms):6.2A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:SRR1206 Series; Inductor Case / Package:-; DC Resistance Max:0.016ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.5UH, SMD, FULL REEL; Inductance:2.5µH; RMS Current (Irms):6.2A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:SRR1206 Series; Inductor Case / Package:-; DC Resistance Max:0.016ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR1206-2R5MLDKR-ND 1273520-SRR1206-2R5ML 71-SRR1206-2R5ML 61J9052
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 2.5UH 6.2A 16 MOHM Inductor and Choke Inductor, Shielded, 2.5Uh, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1730176 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 100 microH
Rated DC Current 500 milliamps
View Details
Common Mode Chokes - 486-DKFP-D21D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor and Choke - 71-KQ0805TE47NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers