Bourns, Inc. Fixed Inductors SRR1206-270ML

Description
FIXED IND 27UH 2A 68 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 27UH 2A 68 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR1206-270MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 27UH 2A 68 MOHM SMD

FIXED IND 27UH 2A 68 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRR1206-270MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1206-270MLCT-ND
Fixed Inductors 118-SRR1206-270MLCT-ND
27µH Shielded Wirewound Inductor 2A 68mOhm Max Nonstandard

27µH Shielded Wirewound Inductor 2A 68mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1206-270MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1206-270MLTR-ND
Fixed Inductors 118-SRR1206-270MLTR-ND
27µH Shielded Wirewound Inductor 2A 68mOhm Max Nonstandard

27µH Shielded Wirewound Inductor 2A 68mOhm Max Nonstandard

Buy Now Datasheet
SMD 27UH 2A 68 MOHM Inductor and Choke - 71-SRR1206-270ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27UH 2A 68 MOHM Inductor and Choke
71-SRR1206-270ML
SMD 27UH 2A 68 MOHM Inductor and Choke 71-SRR1206-270ML
FIXED IND 27UH 2A 68 MOHM SMD Product overview: SRR1206-270ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 2A, 68 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 2A, 68 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-270ML can be used for catalog matching and distributor lookup.

FIXED IND 27UH 2A 68 MOHM SMD Product overview: SRR1206-270ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 2A, 68 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 2A, 68 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-270ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273523-SRR1206-270ML
Inductors, Coils, Chokes - Fixed Inductors 1273523-SRR1206-270ML
Win Source Part Number: 1273523-SRR1206-270M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1206 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 27 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 21 @ 2.52MHz Frequency - Self Resonant: 10MHz Package / Case: Nonstandard DC Resistance (DCR): 68mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1206-270MLTR,-SRR 1206-270MLTR,-SRR120 6-270MLCT,-SRR1206-2 70ML,SRR1206-270MLCT ,SRR1206270ML Base Product Number: SRR1206 Current - Saturation (Isat): 3.7A

Win Source Part Number: 1273523-SRR1206-270ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1206
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 27 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 21 @ 2.52MHz
Frequency - Self Resonant: 10MHz
Package / Case: Nonstandard
DC Resistance (DCR): 68mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1206-270MLTR,-SRR1206-270MLTR,-SRR1206-270MLCT,-SRR1206-270ML,SRR1206-270MLCT,SRR1206270ML
Base Product Number: SRR1206
Current - Saturation (Isat): 3.7A

Buy Now Datasheet
Inductor,ferrite,27Uh,20+% Tol,20-% Tol,5050-Case Rohs Compliant Bourns - 61J9055 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,27Uh,20+% Tol,20-% Tol,5050-Case Rohs Compliant Bourns
61J9055
Inductor,ferrite,27Uh,20+% Tol,20-% Tol,5050-Case Rohs Compliant Bourns 61J9055
Inductor,Ferrite,27u H,20+% Tol,20-% Tol,5050-Case RoHS Compliant: Yes

Inductor,Ferrite,27uH,20+% Tol,20-% Tol,5050-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR1206-270MLDKR-ND 71-SRR1206-270ML 1273523-SRR1206-270ML 61J9055
Product Name Fixed Inductors SMD 27UH 2A 68 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor,ferrite,27Uh,20+% Tol,20-% Tol,5050-Case Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008F (0402) Ferrite Chip Inductors - 016008F-56N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Inductor and Choke - 71-LPC4045EATEB5R0K - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers