Bourns, Inc. Fixed Inductors - SRR1206-220ML SRR1206-220ML

Description
Manufacturer: Bourns Inc. Win Source Part Number: 808102-SRR1206-220ML Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 22μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.8A Frequency - Self Resonant: 11MHz DC Resistance (DCR): 62mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.256" (6.50mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited) Q at Freq: 21 at 2.52MHz Current Rating (Amps): 2.3A Inductance Frequency - Test: 1kHz Part Number Series: SRR1206
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 808102-SRR1206-220ML Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 22μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.8A Frequency - Self Resonant: 11MHz DC Resistance (DCR): 62mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.256" (6.50mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited) Q at Freq: 21 at 2.52MHz Current Rating (Amps): 2.3A Inductance Frequency - Test: 1kHz Part Number Series: SRR1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1206-220ML - 808102-SRR1206-220ML - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SRR1206-220ML
808102-SRR1206-220ML
Fixed Inductors - SRR1206-220ML 808102-SRR1206-220ML
Manufacturer: Bourns Inc. Win Source Part Number: 808102-SRR1206-220ML Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 22μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.8A Frequency - Self Resonant: 11MHz DC Resistance (DCR): 62mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.256" (6.50mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited) Q at Freq: 21 at 2.52MHz Current Rating (Amps): 2.3A Inductance Frequency - Test: 1kHz Part Number Series: SRR1206

Manufacturer: Bourns Inc.
Win Source Part Number: 808102-SRR1206-220ML
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 22μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 3.8A
Frequency - Self Resonant: 11MHz
DC Resistance (DCR): 62mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.256" (6.50mm)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 600
MSL Level: 1 (Unlimited)
Q at Freq: 21 at 2.52MHz
Current Rating (Amps): 2.3A
Inductance Frequency - Test: 1kHz
Part Number Series: SRR1206

Buy Now
Fixed Inductors - SRR1206-220MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1206-220MLTR-ND
Fixed Inductors SRR1206-220MLTR-ND
22µH Shielded Wirewound Inductor 2.3A 62mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2.3A 62mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1206-220MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1206-220MLDKR-ND
Fixed Inductors SRR1206-220MLDKR-ND
22µH Shielded Wirewound Inductor 2.3A 62mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2.3A 62mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1206-220MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1206-220MLCT-ND
Fixed Inductors SRR1206-220MLCT-ND
22µH Shielded Wirewound Inductor 2.3A 62mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2.3A 62mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 2.3A 62 MOHM Inductor and Choke - 71-SRR1206-220ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 2.3A 62 MOHM Inductor and Choke
71-SRR1206-220ML
SMD 22UH 2.3A 62 MOHM Inductor and Choke 71-SRR1206-220ML
FIXED IND 22UH 2.3A 62 MOHM SMD Product overview: SRR1206-220ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.3A, 62 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.3A, 62 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-220ML can be used for catalog matching and distributor lookup.

FIXED IND 22UH 2.3A 62 MOHM SMD Product overview: SRR1206-220ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.3A, 62 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.3A, 62 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-220ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Srr1206 Series, 22 H, 20%, Shielded, 0.062 Ohm, 2.3 A Rohs Compliant Bourns - 06X7720 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1206 Series, 22 H, 20%, Shielded, 0.062 Ohm, 2.3 A Rohs Compliant Bourns
06X7720
Surface Mount Power Inductor, Srr1206 Series, 22 H, 20%, Shielded, 0.062 Ohm, 2.3 A Rohs Compliant Bourns 06X7720
Surface Mount Power Inductor, SRR1206 Series, 22 H, 20%, Shielded, 0.062 ohm, 2.3 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1206 Series, 22 H, 20%, Shielded, 0.062 ohm, 2.3 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 808102-SRR1206-220ML SRR1206-220MLTR-ND 71-SRR1206-220ML 06X7720
Product Name Fixed Inductors - SRR1206-220ML Fixed Inductors SMD 22UH 2.3A 62 MOHM Inductor and Choke Surface Mount Power Inductor, Srr1206 Series, 22 H, 20%, Shielded, 0.062 Ohm, 2.3 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 22 microH 22 microH
DCR 0.0620 ohms 0.0620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J334JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 9.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-15N 016008C-15NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details