Bourns, Inc. Fixed Inductors SRR1206-180ML

Description
18µH Shielded Wirewound Inductor 2.5A 50mOhm Max Nonstandard
Request a Quote Datasheet
Description
18µH Shielded Wirewound Inductor 2.5A 50mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1206-180MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1206-180MLDKR-ND
Fixed Inductors SRR1206-180MLDKR-ND
18µH Shielded Wirewound Inductor 2.5A 50mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 2.5A 50mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1206-180MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1206-180MLCT-ND
Fixed Inductors SRR1206-180MLCT-ND
18µH Shielded Wirewound Inductor 2.5A 50mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 2.5A 50mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1206-180MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1206-180MLTR-ND
Fixed Inductors SRR1206-180MLTR-ND
18µH Shielded Wirewound Inductor 2.5A 50mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 2.5A 50mOhm Max Nonstandard

Buy Now Datasheet
SMD 18UH 2.5A 50 MOHM Inductor and Choke - 71-SRR1206-180ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18UH 2.5A 50 MOHM Inductor and Choke
71-SRR1206-180ML
SMD 18UH 2.5A 50 MOHM Inductor and Choke 71-SRR1206-180ML
FIXED IND 18UH 2.5A 50 MOHM SMD Product overview: SRR1206-180ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 2.5A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 2.5A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-180ML can be used for catalog matching and distributor lookup.

FIXED IND 18UH 2.5A 50 MOHM SMD Product overview: SRR1206-180ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 2.5A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 2.5A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-180ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRR1206-180ML
897482-SRR1206-180ML
Fixed Inductors - SRR1206-180ML 897482-SRR1206-180ML
Manufacturer: Bourns Inc. Win Source Part Number: 897482-SRR1206-180ML Series: SRR1206 Operating Temperature Range: -40°C ~ 125°C Features: 18 µH Shielded Wirewound Inductor 2.5 A 50mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR1206 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR1206-180MLCT, SRR1206-180ML-ND, SRR1206-180MLTR, SRR1206-180MLDKR, SRR1206180ML

Manufacturer: Bourns Inc.
Win Source Part Number: 897482-SRR1206-180ML
Series: SRR1206
Operating Temperature Range: -40°C ~ 125°C
Features: 18 µH Shielded Wirewound Inductor 2.5 A 50mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR1206
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR1206-180MLCT, SRR1206-180ML-ND, SRR1206-180MLTR, SRR1206-180MLDKR, SRR1206180ML

Buy Now Datasheet
Fixed Inductors - SRR1206-180ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1206-180ML
Fixed Inductors SRR1206-180ML
FIXED IND 18UH 2.5A 50 MOHM SMD

FIXED IND 18UH 2.5A 50 MOHM SMD

Supplier's Site Datasheet
Surface Mount Power Inductor, Srr1206 Series, 18 H, 20%, Shielded, 0.05 Ohm, 2.5 A Rohs Compliant Bourns - 06X7717 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1206 Series, 18 H, 20%, Shielded, 0.05 Ohm, 2.5 A Rohs Compliant Bourns
06X7717
Surface Mount Power Inductor, Srr1206 Series, 18 H, 20%, Shielded, 0.05 Ohm, 2.5 A Rohs Compliant Bourns 06X7717
Surface Mount Power Inductor, SRR1206 Series, 18 H, 20%, Shielded, 0.05 ohm, 2.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1206 Series, 18 H, 20%, Shielded, 0.05 ohm, 2.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1206-180MLDKR-ND 71-SRR1206-180ML 897482-SRR1206-180ML SRR1206-180ML 06X7717
Product Name Fixed Inductors SMD 18UH 2.5A 50 MOHM Inductor and Choke Fixed Inductors - SRR1206-180ML Fixed Inductors Surface Mount Power Inductor, Srr1206 Series, 18 H, 20%, Shielded, 0.05 Ohm, 2.5 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J154JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1620282 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Common Mode Chokes - 486-DKFP-G22G-043R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details