Bourns, Inc. Fixed Inductors SRR1206-152KL

Description
1.5mH Shielded Wirewound Inductor 200mA 3.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
1.5mH Shielded Wirewound Inductor 200mA 3.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR1206-152KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1206-152KLTR-ND
Fixed Inductors 118-SRR1206-152KLTR-ND
1.5mH Shielded Wirewound Inductor 200mA 3.5Ohm Max Nonstandard

1.5mH Shielded Wirewound Inductor 200mA 3.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1206-152KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1206-152KLCT-ND
Fixed Inductors 118-SRR1206-152KLCT-ND
FIXED IND 1.5MH 200MA 3.5 OHM

FIXED IND 1.5MH 200MA 3.5 OHM

Buy Now Datasheet
Fixed Inductors - 118-SRR1206-152KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5MH 200MA 3.5 OHM

FIXED IND 1.5MH 200MA 3.5 OHM

Buy Now Datasheet
Surface Mount Power Inductor, Srr1206 Series, 1.5 Mh, 10%, Shielded, 3.5 Ohm, 200 Ma Rohs Compliant Bourns - 06X7716 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1206 Series, 1.5 Mh, 10%, Shielded, 3.5 Ohm, 200 Ma Rohs Compliant Bourns
06X7716
Surface Mount Power Inductor, Srr1206 Series, 1.5 Mh, 10%, Shielded, 3.5 Ohm, 200 Ma Rohs Compliant Bourns 06X7716
Surface Mount Power Inductor, SRR1206 Series, 1.5 mH, 10%, Shielded, 3.5 ohm, 200 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1206 Series, 1.5 mH, 10%, Shielded, 3.5 ohm, 200 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR1206-152KLTR-ND 06X7716
Product Name Fixed Inductors Surface Mount Power Inductor, Srr1206 Series, 1.5 Mh, 10%, Shielded, 3.5 Ohm, 200 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2125973 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1500 microH
Q Factor 30
View Details
Common Mode Chokes - 486-5772-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers