Bourns, Inc. 150UH 900MA 320MOHM Inductor and Choke SRR1206-151KL

Description
FIXED IND 150UH 900MA 320MOHM SM Product overview: SRR1206-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 900MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 900MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-151KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150UH 900MA 320MOHM SM Product overview: SRR1206-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 900MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 900MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-151KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150UH 900MA 320MOHM Inductor and Choke - 71-SRR1206-151KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 900MA 320MOHM Inductor and Choke
71-SRR1206-151KL
150UH 900MA 320MOHM Inductor and Choke 71-SRR1206-151KL
FIXED IND 150UH 900MA 320MOHM SM Product overview: SRR1206-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 900MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 900MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-151KL can be used for catalog matching and distributor lookup.

FIXED IND 150UH 900MA 320MOHM SM Product overview: SRR1206-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 900MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 900MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-151KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR1206-151KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1206-151KLDKR-ND
Fixed Inductors SRR1206-151KLDKR-ND
150µH Shielded Wirewound Inductor 900mA 320mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 900mA 320mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1206-151KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1206-151KLTR-ND
Fixed Inductors SRR1206-151KLTR-ND
150µH Shielded Wirewound Inductor 900mA 320mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 900mA 320mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1206-151KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1206-151KLCT-ND
Fixed Inductors SRR1206-151KLCT-ND
150µH Shielded Wirewound Inductor 900mA 320mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 900mA 320mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273527-SRR1206-151KL
Inductors, Coils, Chokes - Fixed Inductors 1273527-SRR1206-151KL
Win Source Part Number: 1273527-SRR1206-151K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1206 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 150 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 13 @ 796kHz Frequency - Self Resonant: 5MHz Package / Case: Nonstandard DC Resistance (DCR): 320mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1206-151KLDKR,SRR 1206151KL,SRR1206-15 1KL,SRR1206-151KLTR, SRR1206-151KLCT Base Product Number: SRR1206 Current - Saturation (Isat): 1.6A

Win Source Part Number: 1273527-SRR1206-151KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1206
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 150 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 13 @ 796kHz
Frequency - Self Resonant: 5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 320mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1206-151KLDKR,SRR1206151KL,SRR1206-151KL,SRR1206-151KLTR,SRR1206-151KLCT
Base Product Number: SRR1206
Current - Saturation (Isat): 1.6A

Buy Now Datasheet
Surface Mount Power Inductor, Srr1206 Series, 150 H, 10%, Shielded, 0.32 Ohm, 900 Ma Rohs Compliant Bourns - 06X7715 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1206 Series, 150 H, 10%, Shielded, 0.32 Ohm, 900 Ma Rohs Compliant Bourns
06X7715
Surface Mount Power Inductor, Srr1206 Series, 150 H, 10%, Shielded, 0.32 Ohm, 900 Ma Rohs Compliant Bourns 06X7715
Surface Mount Power Inductor, SRR1206 Series, 150 H, 10%, Shielded, 0.32 ohm, 900 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1206 Series, 150 H, 10%, Shielded, 0.32 ohm, 900 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 150Uh, Shielded, 0.9A; Inductance Bourns - 61J9049 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, Shielded, 0.9A; Inductance Bourns
61J9049
Inductor, 150Uh, Shielded, 0.9A; Inductance Bourns 61J9049
INDUCTOR, 150UH, SHIELDED, 0.9A; Inductance:150µH; RMS Current (Irms):900mA; Inductor Construction:Shielde d; Saturation Current (Isat):1.6A; Product Range:SRR1206 Series; Inductor Case / Package:-; DC Resistance Max:0.32ohm RoHS Compliant: Yes

INDUCTOR, 150UH, SHIELDED, 0.9A; Inductance:150µH; RMS Current (Irms):900mA; Inductor Construction:Shielded; Saturation Current (Isat):1.6A; Product Range:SRR1206 Series; Inductor Case / Package:-; DC Resistance Max:0.32ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1206-151KL SRR1206-151KLDKR-ND 1273527-SRR1206-151KL 06X7715 61J9049
Product Name 150UH 900MA 320MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Srr1206 Series, 150 H, 10%, Shielded, 0.32 Ohm, 900 Ma Rohs Compliant Bourns Inductor, 150Uh, Shielded, 0.9A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 150 microH 150 microH 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 237-1189-(BULK)-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL0402-2472SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details