Bourns, Inc. Fixed Inductors SRR1206-150ML

Description
15µH Shielded Wirewound Inductor 2.8A 42mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 2.8A 42mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1206-150MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1206-150MLDKR-ND
Fixed Inductors SRR1206-150MLDKR-ND
15µH Shielded Wirewound Inductor 2.8A 42mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2.8A 42mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1206-150MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1206-150MLTR-ND
Fixed Inductors SRR1206-150MLTR-ND
15µH Shielded Wirewound Inductor 2.8A 42mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2.8A 42mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1206-150MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1206-150MLCT-ND
Fixed Inductors SRR1206-150MLCT-ND
15µH Shielded Wirewound Inductor 2.8A 42mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2.8A 42mOhm Max Nonstandard

Buy Now Datasheet
SMD 15UH 2.8A 42 MOHM Inductor and Choke - 71-SRR1206-150ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 2.8A 42 MOHM Inductor and Choke
71-SRR1206-150ML
SMD 15UH 2.8A 42 MOHM Inductor and Choke 71-SRR1206-150ML
FIXED IND 15UH 2.8A 42 MOHM SMD Product overview: SRR1206-150ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.8A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.8A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-150ML can be used for catalog matching and distributor lookup.

FIXED IND 15UH 2.8A 42 MOHM SMD Product overview: SRR1206-150ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.8A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.8A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-150ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273528-SRR1206-150ML
Inductors, Coils, Chokes - Fixed Inductors 1273528-SRR1206-150ML
Win Source Part Number: 1273528-SRR1206-150M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1206 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 15 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 19 @ 2.52MHz Frequency - Self Resonant: 16MHz Package / Case: Nonstandard DC Resistance (DCR): 42mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1206150ML,SRR1206 -150MLTR,SRR1206-150 MLDKR,SRR1206-150ML, SRR1206-150MLCT Base Product Number: SRR1206 Current - Saturation (Isat): 5.1A

Win Source Part Number: 1273528-SRR1206-150ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1206
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 19 @ 2.52MHz
Frequency - Self Resonant: 16MHz
Package / Case: Nonstandard
DC Resistance (DCR): 42mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.8 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1206150ML,SRR1206-150MLTR,SRR1206-150MLDKR,SRR1206-150ML,SRR1206-150MLCT
Base Product Number: SRR1206
Current - Saturation (Isat): 5.1A

Buy Now Datasheet
Inductor,ferrite,15Uh,20+% Tol,20-% Tol,5050-Case Rohs Compliant Bourns - 61J9048 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,15Uh,20+% Tol,20-% Tol,5050-Case Rohs Compliant Bourns
61J9048
Inductor,ferrite,15Uh,20+% Tol,20-% Tol,5050-Case Rohs Compliant Bourns 61J9048
Inductor,Ferrite,15u H,20+% Tol,20-% Tol,5050-Case RoHS Compliant: Yes

Inductor,Ferrite,15uH,20+% Tol,20-% Tol,5050-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1206-150MLDKR-ND 71-SRR1206-150ML 1273528-SRR1206-150ML 61J9048
Product Name Fixed Inductors SMD 15UH 2.8A 42 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor,ferrite,15Uh,20+% Tol,20-% Tol,5050-Case Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Inductor and Choke - 71-KQ0805TE47NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details
0402DF Ferrite Chip Inductors - 0402DF-471 0402DF-471XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details