Bourns, Inc. SMD 12UH 3A 38 MOHM Inductor and Choke SRR1206-120ML

Description
FIXED IND 12UH 3A 38 MOHM SMD Product overview: SRR1206-120ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 3A, 38 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 3A, 38 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-120ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 12UH 3A 38 MOHM SMD Product overview: SRR1206-120ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 3A, 38 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 3A, 38 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-120ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 12UH 3A 38 MOHM Inductor and Choke - 71-SRR1206-120ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12UH 3A 38 MOHM Inductor and Choke
71-SRR1206-120ML
SMD 12UH 3A 38 MOHM Inductor and Choke 71-SRR1206-120ML
FIXED IND 12UH 3A 38 MOHM SMD Product overview: SRR1206-120ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 3A, 38 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 3A, 38 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-120ML can be used for catalog matching and distributor lookup.

FIXED IND 12UH 3A 38 MOHM SMD Product overview: SRR1206-120ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 3A, 38 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 3A, 38 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-120ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273530-SRR1206-120ML
Inductors, Coils, Chokes - Fixed Inductors 1273530-SRR1206-120ML
Win Source Part Number: 1273530-SRR1206-120M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1206 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 12 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 18 @ 2.52MHz Frequency - Self Resonant: 17MHz Package / Case: Nonstandard DC Resistance (DCR): 38mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1206-120MLDKR,SRR 1206120ML,SRR1206-12 0MLCT,SRR1206-120ML, SRR1206-120MLTR Base Product Number: SRR1206 Current - Saturation (Isat): 5.5A

Win Source Part Number: 1273530-SRR1206-120ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1206
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 12 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 18 @ 2.52MHz
Frequency - Self Resonant: 17MHz
Package / Case: Nonstandard
DC Resistance (DCR): 38mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1206-120MLDKR,SRR1206120ML,SRR1206-120MLCT,SRR1206-120ML,SRR1206-120MLTR
Base Product Number: SRR1206
Current - Saturation (Isat): 5.5A

Buy Now Datasheet
Surface Mount Inductors - 1808969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1808969
Surface Mount Inductors 1808969
Bourns SRR1206-120ML

Bourns SRR1206-120ML

Supplier's Site
Surface Mount Inductors - 1808928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1808928
Surface Mount Inductors 1808928
Bourns SRR1206-120ML

Bourns SRR1206-120ML

Supplier's Site
Fixed Inductors - SRR1206-120MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1206-120MLCT-ND
Fixed Inductors SRR1206-120MLCT-ND
12µH Shielded Wirewound Inductor 3A 38mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 3A 38mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1206-120MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1206-120MLDKR-ND
Fixed Inductors SRR1206-120MLDKR-ND
12µH Shielded Wirewound Inductor 3A 38mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 3A 38mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1206-120MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1206-120MLTR-ND
Fixed Inductors SRR1206-120MLTR-ND
12µH Shielded Wirewound Inductor 3A 38mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 3A 38mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 12Uh, Smd; Inductance Bourns - 61J9045 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 12Uh, Smd; Inductance Bourns
61J9045
Inductor, Shielded, 12Uh, Smd; Inductance Bourns 61J9045
INDUCTOR, SHIELDED, 12UH, SMD; Inductance:12µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:SRR1206 Series; Inductor Case / Package:-; DC Resistance Max:0.038ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 12UH, SMD; Inductance:12µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:SRR1206 Series; Inductor Case / Package:-; DC Resistance Max:0.038ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Srr1206 Series, 12 H, 20%, Shielded, 0.038 Ohm, 3 A Rohs Compliant Bourns - 06X7712 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1206 Series, 12 H, 20%, Shielded, 0.038 Ohm, 3 A Rohs Compliant Bourns
06X7712
Surface Mount Power Inductor, Srr1206 Series, 12 H, 20%, Shielded, 0.038 Ohm, 3 A Rohs Compliant Bourns 06X7712
Surface Mount Power Inductor, SRR1206 Series, 12 H, 20%, Shielded, 0.038 ohm, 3 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1206 Series, 12 H, 20%, Shielded, 0.038 ohm, 3 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1206-120ML 1273530-SRR1206-120ML 1808969 SRR1206-120MLCT-ND 61J9045 06X7712
Product Name SMD 12UH 3A 38 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Inductors Fixed Inductors Inductor, Shielded, 12Uh, Smd; Inductance Bourns Surface Mount Power Inductor, Srr1206 Series, 12 H, 20%, Shielded, 0.038 Ohm, 3 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 12 microH 12 microH 12 microH 12 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-899-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 237-AX02-306R4-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers