Win Source Part Number: 1273545-SRR1205-5R0M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1205
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 5 µH
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 20 @ 7.96MHz
Frequency - Self Resonant: 21MHz
Package / Case: Nonstandard
DC Resistance (DCR): 35mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: ,SRR1205-5R0ML,118-S
Base Product Number: SRR1205
Current - Saturation (Isat): 8.2A
FIXED IND 5UH 4A 35 MOHM SMD Product overview: SRR1205-5R0ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5UH, 4A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5UH, 4A, 35 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1205-5R0ML can be used for catalog matching and distributor lookup.
5µH Shielded Wirewound Inductor 4A 35mOhm Max Nonstandard
5µH Shielded Wirewound Inductor 4A 35mOhm Max Nonstandard
5µH Shielded Wirewound Inductor 4A 35mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273545-SRR1205-5R0ML | 71-SRR1205-5R0ML | 118-SRR1205-5R0MLTR-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 5UH 4A 35 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Application | RF Choke |