Bourns, Inc. SMD 50UH 1.5A 200 MOHM Inductor and Choke SRR1205-500YL

Description
FIXED IND 50UH 1.5A 200 MOHM SMD Product overview: SRR1205-500YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50UH, 1.5A, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50UH, 1.5A, 200 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1205-500YL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 50UH 1.5A 200 MOHM SMD Product overview: SRR1205-500YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50UH, 1.5A, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50UH, 1.5A, 200 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1205-500YL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 50UH 1.5A 200 MOHM Inductor and Choke - 71-SRR1205-500YL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50UH 1.5A 200 MOHM Inductor and Choke
71-SRR1205-500YL
SMD 50UH 1.5A 200 MOHM Inductor and Choke 71-SRR1205-500YL
FIXED IND 50UH 1.5A 200 MOHM SMD Product overview: SRR1205-500YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50UH, 1.5A, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50UH, 1.5A, 200 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1205-500YL can be used for catalog matching and distributor lookup.

FIXED IND 50UH 1.5A 200 MOHM SMD Product overview: SRR1205-500YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50UH, 1.5A, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50UH, 1.5A, 200 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1205-500YL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRR1205-500YLDKR-ND - DigiKey
Thief River Falls, MN, United States
50µH Shielded Wirewound Inductor 1.5A 200mOhm Max Nonstandard

50µH Shielded Wirewound Inductor 1.5A 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1205-500YLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1205-500YLTR-ND
Fixed Inductors 118-SRR1205-500YLTR-ND
50µH Shielded Wirewound Inductor 1.5A 200mOhm Max Nonstandard

50µH Shielded Wirewound Inductor 1.5A 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1205-500YLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1205-500YLCT-ND
Fixed Inductors 118-SRR1205-500YLCT-ND
50µH Shielded Wirewound Inductor 1.5A 200mOhm Max Nonstandard

50µH Shielded Wirewound Inductor 1.5A 200mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273544-SRR1205-500YL
Inductors, Coils, Chokes - Fixed Inductors 1273544-SRR1205-500YL
Win Source Part Number: 1273544-SRR1205-500Y L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1205 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 50 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Q @ Freq: 18 @ 2.52MHz Frequency - Self Resonant: 7MHz Package / Case: Nonstandard DC Resistance (DCR): 200mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: 118-SRR1205-500YLTR, SRR1205-500YL,118-SR R1205-500YLDKR,118-S RR1205-500YLCT Base Product Number: SRR1205 Current - Saturation (Isat): 2.8A

Win Source Part Number: 1273544-SRR1205-500YL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1205
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 50 µH
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Q @ Freq: 18 @ 2.52MHz
Frequency - Self Resonant: 7MHz
Package / Case: Nonstandard
DC Resistance (DCR): 200mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: 118-SRR1205-500YLTR,SRR1205-500YL,118-SRR1205-500YLDKR,118-SRR1205-500YLCT
Base Product Number: SRR1205
Current - Saturation (Isat): 2.8A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1205-500YL 118-SRR1205-500YLDKR-ND 1273544-SRR1205-500YL
Product Name SMD 50UH 1.5A 200 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 50 microH 50 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 5-1624113-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.3000 microH
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-5N6 026011C-5N6XJRW , 026011C-5N6XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details