Bourns, Inc. Fixed Inductors SRR1205-471KL

Description
470µH Shielded Wirewound Inductor 450mA 1.98Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Wirewound Inductor 450mA 1.98Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1205-471KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1205-471KL-ND
Fixed Inductors SRR1205-471KL-ND
470µH Shielded Wirewound Inductor 450mA 1.98Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 450mA 1.98Ohm Max Nonstandard

Buy Now Datasheet
Inductor,ferrite,470Uh,10+% Tol,10-% Tol,5050-Case Rohs Compliant Bourns - 61J9032 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,470Uh,10+% Tol,10-% Tol,5050-Case Rohs Compliant Bourns
61J9032
Inductor,ferrite,470Uh,10+% Tol,10-% Tol,5050-Case Rohs Compliant Bourns 61J9032
Inductor,Ferrite,470 uH,10+% Tol,10-% Tol,5050-Case RoHS Compliant: Yes

Inductor,Ferrite,470uH,10+% Tol,10-% Tol,5050-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1205-471KL-ND 61J9032
Product Name Fixed Inductors Inductor,ferrite,470Uh,10+% Tol,10-% Tol,5050-Case Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-108-430-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers