Manufacturer: Bourns Inc.
Win Source Part Number: 1101971-SRR1205-3R3M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 4.5A
Inductance: 3.3μH
Height - Seated (Max): 0.217" (5.50mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 9.2A
Q @ Freq: 20 @ 7.96MHz
Frequency - Self Resonant: 25MHz
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 30 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
3.3µH Shielded Wirewound Inductor 4.5A 30mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 4.5A 30mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 4.5A 30mOhm Max Nonstandard
FIXED IND 3.3UH 4.5A 30 MOHM SMD Product overview: SRR1205-3R3ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 4.5A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 4.5A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1205-3R3ML can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1101971-SRR1205-3R3ML | 118-SRR1205-3R3MLTR-ND | 71-SRR1205-3R3ML |
| Product Name | Fixed Inductors - SRR1205-3R3ML | Fixed Inductors | SMD 3.3UH 4.5A 30 MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Application | RF Choke |