Bourns, Inc. Fixed Inductors SRR1205-331KL

Description
330µH Shielded Wirewound Inductor 540mA 1.34Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 540mA 1.34Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1205-331KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1205-331KL-ND
Fixed Inductors SRR1205-331KL-ND
330µH Shielded Wirewound Inductor 540mA 1.34Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 540mA 1.34Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRR1205-331KL-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J183JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
Common Mode Chokes - 486-DKFP-B22B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details