Bourns, Inc. Fixed Inductors SRR1205-271KL

Description
270µH Shielded Wirewound Inductor 600mA 1Ohm Max Nonstandard
Request a Quote Datasheet
Description
270µH Shielded Wirewound Inductor 600mA 1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1205-271KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1205-271KL-ND
Fixed Inductors SRR1205-271KL-ND
270µH Shielded Wirewound Inductor 600mA 1Ohm Max Nonstandard

270µH Shielded Wirewound Inductor 600mA 1Ohm Max Nonstandard

Buy Now Datasheet
Inductor,ferrite,270Uh,10+% Tol,10-% Tol,5050-Case Rohs Compliant Bourns - 61J9025 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,270Uh,10+% Tol,10-% Tol,5050-Case Rohs Compliant Bourns
61J9025
Inductor,ferrite,270Uh,10+% Tol,10-% Tol,5050-Case Rohs Compliant Bourns 61J9025
Inductor,Ferrite,270 uH,10+% Tol,10-% Tol,5050-Case RoHS Compliant: Yes

Inductor,Ferrite,270uH,10+% Tol,10-% Tol,5050-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1205-271KL-ND 61J9025
Product Name Fixed Inductors Inductor,ferrite,270Uh,10+% Tol,10-% Tol,5050-Case Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-D21D-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2825-032 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8000 to 150 microH
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers