Bourns, Inc. Fixed Inductors SRR1205-180ML

Description
18µH Shielded Wirewound Inductor 2.6A 82mOhm Max Nonstandard
Request a Quote Datasheet
Description
18µH Shielded Wirewound Inductor 2.6A 82mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1205-180ML-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1205-180ML-ND
Fixed Inductors SRR1205-180ML-ND
18µH Shielded Wirewound Inductor 2.6A 82mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 2.6A 82mOhm Max Nonstandard

Buy Now Datasheet
Inductor,ferrite,18Uh,20+% Tol,20-% Tol,5050-Case Rohs Compliant Bourns - 61J9019 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,18Uh,20+% Tol,20-% Tol,5050-Case Rohs Compliant Bourns
61J9019
Inductor,ferrite,18Uh,20+% Tol,20-% Tol,5050-Case Rohs Compliant Bourns 61J9019
Inductor,Ferrite,18u H,20+% Tol,20-% Tol,5050-Case RoHS Compliant: Yes

Inductor,Ferrite,18uH,20+% Tol,20-% Tol,5050-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1205-180ML-ND 61J9019
Product Name Fixed Inductors Inductor,ferrite,18Uh,20+% Tol,20-% Tol,5050-Case Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details