Bourns, Inc. Fixed Inductors SRR1205-151KL

Description
150µH Shielded Wirewound Inductor 800mA 580mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 800mA 580mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1205-151KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1205-151KLDKR-ND
Fixed Inductors SRR1205-151KLDKR-ND
150µH Shielded Wirewound Inductor 800mA 580mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 800mA 580mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1205-151KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1205-151KLCT-ND
Fixed Inductors SRR1205-151KLCT-ND
150µH Shielded Wirewound Inductor 800mA 580mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 800mA 580mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1205-151KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1205-151KLTR-ND
Fixed Inductors SRR1205-151KLTR-ND
150µH Shielded Wirewound Inductor 800mA 580mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 800mA 580mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273547-SRR1205-151KL
Inductors, Coils, Chokes - Fixed Inductors 1273547-SRR1205-151KL
Win Source Part Number: 1273547-SRR1205-151K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1205 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 150 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 10 @ 796kHz Frequency - Self Resonant: 4MHz Package / Case: Nonstandard DC Resistance (DCR): 580mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRR1205-151KLCT,SRR1 205-151KLTR,SRR1205- 151KLDKR,SRR1205151K L,SRR1205-151KL Base Product Number: SRR1205 Current - Saturation (Isat): 1.5A

Win Source Part Number: 1273547-SRR1205-151KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1205
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 150 µH
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 10 @ 796kHz
Frequency - Self Resonant: 4MHz
Package / Case: Nonstandard
DC Resistance (DCR): 580mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRR1205-151KLCT,SRR1205-151KLTR,SRR1205-151KLDKR,SRR1205151KL,SRR1205-151KL
Base Product Number: SRR1205
Current - Saturation (Isat): 1.5A

Buy Now Datasheet
150UH 800MA 580MOHM Inductor and Choke - 71-SRR1205-151KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 800MA 580MOHM Inductor and Choke
71-SRR1205-151KL
150UH 800MA 580MOHM Inductor and Choke 71-SRR1205-151KL
FIXED IND 150UH 800MA 580MOHM SM Product overview: SRR1205-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 800MA, 580MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 800MA, 580MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1205-151KL can be used for catalog matching and distributor lookup.

FIXED IND 150UH 800MA 580MOHM SM Product overview: SRR1205-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 800MA, 580MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 800MA, 580MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1205-151KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR1205-151KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1205-151KL
Fixed Inductors SRR1205-151KL
FIXED IND 150UH 800MA 580MOHM SM

FIXED IND 150UH 800MA 580MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1205-151KLDKR-ND 1273547-SRR1205-151KL 71-SRR1205-151KL SRR1205-151KL
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 150UH 800MA 580MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-5740-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2432-018 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 400 microH
View Details
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers