FIXED IND 3.3UH 6.5A 11 MOHM SMD
FIXED IND 3.3UH 6.5A 11 MOHM SMD
FIXED IND 3.3UH 6.5A 11 MOHM SMD
POWER INDUCTOR, 3.3UH, SHIELDED, 7.8A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRR1050HA-3R3YCT-ND | 61AK2516 |
| Product Name | Fixed Inductors | Power Inductor, 3.3Uh, Shielded, 7.8A Rohs Compliant Bourns |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 30 (+/- %) |