Bourns, Inc. Fixed Inductors SRR1050HA-181Y

Description
FIXED IND 180UH 1A 420 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 180UH 1A 420 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR1050HA-181YTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180UH 1A 420 MOHM SMD

FIXED IND 180UH 1A 420 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRR1050HA-181YCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180UH 1A 420 MOHM SMD

FIXED IND 180UH 1A 420 MOHM SMD

Buy Now Datasheet
Power Inductor, 180Uh, Shielded, 1.04A Rohs Compliant Bourns - 61AK2510 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 180Uh, Shielded, 1.04A Rohs Compliant Bourns
61AK2510
Power Inductor, 180Uh, Shielded, 1.04A Rohs Compliant Bourns 61AK2510
POWER INDUCTOR, 180UH, SHIELDED, 1.04A ROHS COMPLIANT: YES

POWER INDUCTOR, 180UH, SHIELDED, 1.04A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR1050HA-181YTR-ND 61AK2510
Product Name Fixed Inductors Power Inductor, 180Uh, Shielded, 1.04A Rohs Compliant Bourns
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1911147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 50
View Details
Common Mode Chokes - 486-3175-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers