Bourns, Inc. SMD 8.2UH 5A 22 MOHM Inductor and Choke SRR1050A-8R2Y

Description
FIXED IND 8.2UH 5A 22 MOHM SMD Product overview: SRR1050A-8R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 5A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 5A, 22 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1050A-8R2Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 8.2UH 5A 22 MOHM SMD Product overview: SRR1050A-8R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 5A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 5A, 22 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1050A-8R2Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8.2UH 5A 22 MOHM Inductor and Choke - 71-SRR1050A-8R2Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2UH 5A 22 MOHM Inductor and Choke
71-SRR1050A-8R2Y
SMD 8.2UH 5A 22 MOHM Inductor and Choke 71-SRR1050A-8R2Y
FIXED IND 8.2UH 5A 22 MOHM SMD Product overview: SRR1050A-8R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 5A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 5A, 22 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1050A-8R2Y can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 5A 22 MOHM SMD Product overview: SRR1050A-8R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 5A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 5A, 22 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1050A-8R2Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR1050A-8R2YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1050A-8R2YTR-ND
Fixed Inductors SRR1050A-8R2YTR-ND
8.2µH Shielded Wirewound Inductor 5A 22mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 5A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1050A-8R2YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1050A-8R2YCT-ND
Fixed Inductors SRR1050A-8R2YCT-ND
8.2µH Shielded Wirewound Inductor 5A 22mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 5A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1050A-8R2YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1050A-8R2YDKR-ND
Fixed Inductors SRR1050A-8R2YDKR-ND
8.2µH Shielded Wirewound Inductor 5A 22mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 5A 22mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273551-SRR1050A-8R2Y
Inductors, Coils, Chokes - Fixed Inductors 1273551-SRR1050A-8R2Y
Win Source Part Number: 1273551-SRR1050A-8R2 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1050A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 8.2 µH Height - Seated (Max): 0.201" (5.10mm) Standard Package: 700 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 21MHz Package / Case: Nonstandard DC Resistance (DCR): 22mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1050A-8R2YTR,SRR1 050A-8R2YDKR,SRR1050 A-8R2YCT Base Product Number: SRR1050A Current - Saturation (Isat): 4.85A

Win Source Part Number: 1273551-SRR1050A-8R2Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1050A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 8.2 µH
Height - Seated (Max): 0.201" (5.10mm)
Standard Package: 700
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 21MHz
Package / Case: Nonstandard
DC Resistance (DCR): 22mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1050A-8R2YTR,SRR1050A-8R2YDKR,SRR1050A-8R2YCT
Base Product Number: SRR1050A
Current - Saturation (Isat): 4.85A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1050A-8R2Y SRR1050A-8R2YTR-ND 1273551-SRR1050A-8R2Y
Product Name SMD 8.2UH 5A 22 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 8.2 microH 8.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J104JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-1676960-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-0N6 0201DS-0N6XKEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details