Bourns, Inc. Fixed Inductors SRR1050A-470Y

Description
47µH Shielded Wirewound Inductor 2A 127mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 2A 127mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1050A-470YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1050A-470YDKR-ND
Fixed Inductors SRR1050A-470YDKR-ND
47µH Shielded Wirewound Inductor 2A 127mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 2A 127mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1050A-470YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1050A-470YCT-ND
Fixed Inductors SRR1050A-470YCT-ND
47µH Shielded Wirewound Inductor 2A 127mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 2A 127mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1050A-470YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1050A-470YTR-ND
Fixed Inductors SRR1050A-470YTR-ND
47µH Shielded Wirewound Inductor 2A 127mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 2A 127mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 47Uh, Shielded, 2A; Inductance Bourns - 94Y3602 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Shielded, 2A; Inductance Bourns
94Y3602
Inductor, 47Uh, Shielded, 2A; Inductance Bourns 94Y3602
INDUCTOR, 47UH, SHIELDED, 2A; Inductance:47µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2A; Product Range:SRR1050A Series; DC Resistance Max:0.127ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 47UH, SHIELDED, 2A; Inductance:47µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):2A; Product Range:SRR1050A Series; DC Resistance Max:0.127ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1050A-470YDKR-ND 94Y3602
Product Name Fixed Inductors Inductor, 47Uh, Shielded, 2A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1670511 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 330 microH
View Details
35uH 3A Inductor and Choke - 839-DS1-175-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 35 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers