Bourns, Inc. SMD 3.3UH 6.5A 11 MOHM Inductor and Choke SRR1050A-3R3Y

Description
FIXED IND 3.3UH 6.5A 11 MOHM SMD Product overview: SRR1050A-3R3Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 6.5A, 11 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 6.5A, 11 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1050A-3R3Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 6.5A 11 MOHM SMD Product overview: SRR1050A-3R3Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 6.5A, 11 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 6.5A, 11 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1050A-3R3Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 6.5A 11 MOHM Inductor and Choke - 71-SRR1050A-3R3Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 6.5A 11 MOHM Inductor and Choke
71-SRR1050A-3R3Y
SMD 3.3UH 6.5A 11 MOHM Inductor and Choke 71-SRR1050A-3R3Y
FIXED IND 3.3UH 6.5A 11 MOHM SMD Product overview: SRR1050A-3R3Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 6.5A, 11 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 6.5A, 11 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1050A-3R3Y can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 6.5A 11 MOHM SMD Product overview: SRR1050A-3R3Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 6.5A, 11 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 6.5A, 11 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1050A-3R3Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR1050A-3R3YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1050A-3R3YTR-ND
Fixed Inductors SRR1050A-3R3YTR-ND
3.3µH Shielded Wirewound Inductor 6.5A 11mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 6.5A 11mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1050A-3R3YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1050A-3R3YDKR-ND
Fixed Inductors SRR1050A-3R3YDKR-ND
3.3µH Shielded Wirewound Inductor 6.5A 11mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 6.5A 11mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1050A-3R3YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1050A-3R3YCT-ND
Fixed Inductors SRR1050A-3R3YCT-ND
3.3µH Shielded Wirewound Inductor 6.5A 11mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 6.5A 11mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273558-SRR1050A-3R3Y
Inductors, Coils, Chokes - Fixed Inductors 1273558-SRR1050A-3R3Y
Win Source Part Number: 1273558-SRR1050A-3R3 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1050A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.201" (5.10mm) Standard Package: 700 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 11mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1050A-3R3YTR,SRR1 050A-3R3YCT,SRR1050A -3R3YDKR Base Product Number: SRR1050A Current - Saturation (Isat): 7.8A

Win Source Part Number: 1273558-SRR1050A-3R3Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1050A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.201" (5.10mm)
Standard Package: 700
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 40MHz
Package / Case: Nonstandard
DC Resistance (DCR): 11mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1050A-3R3YTR,SRR1050A-3R3YCT,SRR1050A-3R3YDKR
Base Product Number: SRR1050A
Current - Saturation (Isat): 7.8A

Buy Now Datasheet
Inductor, Aec-Q200, 3.3Uh, 6.5A, 30%; Inductance Bourns - 96Y9745 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 3.3Uh, 6.5A, 30%; Inductance Bourns
96Y9745
Inductor, Aec-Q200, 3.3Uh, 6.5A, 30%; Inductance Bourns 96Y9745
INDUCTOR, AEC-Q200, 3.3UH, 6.5A, 30%; Inductance:3.3µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7.8A; Product Range:SRR1050A Series; DC Resistance Max:0.011ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 3.3UH, 6.5A, 30%; Inductance:3.3µH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):7.8A; Product Range:SRR1050A Series; DC Resistance Max:0.011ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1050A-3R3Y SRR1050A-3R3YTR-ND 1273558-SRR1050A-3R3Y 96Y9745
Product Name SMD 3.3UH 6.5A 11 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Aec-Q200, 3.3Uh, 6.5A, 30%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 3.3 microH 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567631P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.5000 ohms
View Details
MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details