39µH Shielded Wirewound Inductor 2.25A 106mOhm Max Nonstandard
39µH Shielded Wirewound Inductor 2.25A 106mOhm Max Nonstandard
39µH Shielded Wirewound Inductor 2.25A 106mOhm Max Nonstandard
Win Source Part Number: 1273555-SRR1050A-390
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1050A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 39 µH
Height - Seated (Max): 0.201" (5.10mm)
Standard Package: 700
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 6.8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 106mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.25 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1050A-390YTR,SRR1
Base Product Number: SRR1050A
Current - Saturation (Isat): 2.3A
FIXED IND 39UH 2.25A 106MOHM SMD Product overview: SRR1050A-390Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 2.25A, 106MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 2.25A, 106MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1050A-390Y can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1356078 | 1356078P | SRR1050A-390YCT-ND | 1273555-SRR1050A-390Y | 71-SRR1050A-390Y |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 39UH 2.25A 106MOHM Inductor and Choke |
| Core Material | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |
| Inductance Range | 39 microH | 39 microH | 39 microH | 39 microH | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Molded / Shielded | Shielded | Shielded | Shielded | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |