Bourns, Inc. 330UH 730MA 815MOHM Inductor and Choke SRR1050A-331Y

Description
FIXED IND 330UH 730MA 815MOHM SM Product overview: SRR1050A-331Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 730MA, 815MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 730MA, 815MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1050A-331Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330UH 730MA 815MOHM SM Product overview: SRR1050A-331Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 730MA, 815MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 730MA, 815MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1050A-331Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
330UH 730MA 815MOHM Inductor and Choke - 71-SRR1050A-331Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 730MA 815MOHM Inductor and Choke
71-SRR1050A-331Y
330UH 730MA 815MOHM Inductor and Choke 71-SRR1050A-331Y
FIXED IND 330UH 730MA 815MOHM SM Product overview: SRR1050A-331Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 730MA, 815MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 730MA, 815MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1050A-331Y can be used for catalog matching and distributor lookup.

FIXED IND 330UH 730MA 815MOHM SM Product overview: SRR1050A-331Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 730MA, 815MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 730MA, 815MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1050A-331Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273556-SRR1050A-331Y
Inductors, Coils, Chokes - Fixed Inductors 1273556-SRR1050A-331Y
Win Source Part Number: 1273556-SRR1050A-331 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1050A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 330 µH Height - Seated (Max): 0.201" (5.10mm) Standard Package: 700 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 2MHz Package / Case: Nonstandard DC Resistance (DCR): 815mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 730 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1050A-331YCT,SRR1 050A-331YTR,SRR1050A -331YDKR Base Product Number: SRR1050A Current - Saturation (Isat): 750mA

Win Source Part Number: 1273556-SRR1050A-331Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1050A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 330 µH
Height - Seated (Max): 0.201" (5.10mm)
Standard Package: 700
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 2MHz
Package / Case: Nonstandard
DC Resistance (DCR): 815mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 730 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1050A-331YCT,SRR1050A-331YTR,SRR1050A-331YDKR
Base Product Number: SRR1050A
Current - Saturation (Isat): 750mA

Buy Now Datasheet
Fixed Inductors - SRR1050A-331YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1050A-331YCT-ND
Fixed Inductors SRR1050A-331YCT-ND
330µH Shielded Wirewound Inductor 730mA 815mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 730mA 815mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1050A-331YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1050A-331YDKR-ND
Fixed Inductors SRR1050A-331YDKR-ND
330µH Shielded Wirewound Inductor 730mA 815mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 730mA 815mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1050A-331YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1050A-331YTR-ND
Fixed Inductors SRR1050A-331YTR-ND
330µH Shielded Wirewound Inductor 730mA 815mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 730mA 815mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 330Uh, Shielded, 0.73A; Inductance Bourns - 94Y3599 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, Shielded, 0.73A; Inductance Bourns
94Y3599
Inductor, 330Uh, Shielded, 0.73A; Inductance Bourns 94Y3599
INDUCTOR, 330UH, SHIELDED, 0.73A; Inductance:330µH; RMS Current (Irms):730mA; Inductor Construction:Shielde d; Saturation Current (Isat):750mA; Product Range:SRR1050A Series; DC Resistance Max:0.815ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 330UH, SHIELDED, 0.73A; Inductance:330µH; RMS Current (Irms):730mA; Inductor Construction:Shielded; Saturation Current (Isat):750mA; Product Range:SRR1050A Series; DC Resistance Max:0.815ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1050A-331Y 1273556-SRR1050A-331Y SRR1050A-331YCT-ND 94Y3599
Product Name 330UH 730MA 815MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 330Uh, Shielded, 0.73A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 330 microH 330 microH 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567709 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0820 microH
DCR 1.6 ohms
View Details
Common Mode Chokes - DFK-20-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details