Bourns, Inc. Fixed Inductors SRR1050A-2R2Y

Description
2.2µH Shielded Wirewound Inductor 7.2A 9mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 7.2A 9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1050A-2R2YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1050A-2R2YCT-ND
Fixed Inductors SRR1050A-2R2YCT-ND
2.2µH Shielded Wirewound Inductor 7.2A 9mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 7.2A 9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1050A-2R2YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1050A-2R2YTR-ND
Fixed Inductors SRR1050A-2R2YTR-ND
2.2µH Shielded Wirewound Inductor 7.2A 9mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 7.2A 9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1050A-2R2YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1050A-2R2YDKR-ND
Fixed Inductors SRR1050A-2R2YDKR-ND
2.2µH Shielded Wirewound Inductor 7.2A 9mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 7.2A 9mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 2.2Uh, 7.2A, 30%; Inductance Bourns - 96Y9740 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.2Uh, 7.2A, 30%; Inductance Bourns
96Y9740
Inductor, Aec-Q200, 2.2Uh, 7.2A, 30%; Inductance Bourns 96Y9740
INDUCTOR, AEC-Q200, 2.2UH, 7.2A, 30%; Inductance:2.2µH; RMS Current (Irms):7.2A; Inductor Construction:Shielde d; Saturation Current (Isat):8.2A; Product Range:SRR1050A Series; DC Resistance Max:0.009ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 2.2UH, 7.2A, 30%; Inductance:2.2µH; RMS Current (Irms):7.2A; Inductor Construction:Shielded; Saturation Current (Isat):8.2A; Product Range:SRR1050A Series; DC Resistance Max:0.009ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1050A-2R2YCT-ND 96Y9740
Product Name Fixed Inductors Inductor, Aec-Q200, 2.2Uh, 7.2A, 30%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567701P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 0.6000 ohms
View Details
Common Mode Chokes - 486-DKFP-H22H-082P-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details