Bourns, Inc. SMD 27UH 2.6A 77 MOHM Inductor and Choke SRR1050A-270Y

Description
FIXED IND 27UH 2.6A 77 MOHM SMD Product overview: SRR1050A-270Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 2.6A, 77 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 2.6A, 77 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1050A-270Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 27UH 2.6A 77 MOHM SMD Product overview: SRR1050A-270Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 2.6A, 77 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 2.6A, 77 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1050A-270Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 27UH 2.6A 77 MOHM Inductor and Choke - 71-SRR1050A-270Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27UH 2.6A 77 MOHM Inductor and Choke
71-SRR1050A-270Y
SMD 27UH 2.6A 77 MOHM Inductor and Choke 71-SRR1050A-270Y
FIXED IND 27UH 2.6A 77 MOHM SMD Product overview: SRR1050A-270Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 2.6A, 77 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 2.6A, 77 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1050A-270Y can be used for catalog matching and distributor lookup.

FIXED IND 27UH 2.6A 77 MOHM SMD Product overview: SRR1050A-270Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 2.6A, 77 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 2.6A, 77 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1050A-270Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273560-SRR1050A-270Y
Inductors, Coils, Chokes - Fixed Inductors 1273560-SRR1050A-270Y
Win Source Part Number: 1273560-SRR1050A-270 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1050A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 27 µH Height - Seated (Max): 0.201" (5.10mm) Standard Package: 700 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 10MHz Package / Case: Nonstandard DC Resistance (DCR): 77mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1050A-270YDKR,SRR 1050A-270YTR,SRR1050 A-270YCT Base Product Number: SRR1050A Current - Saturation (Isat): 2.7A

Win Source Part Number: 1273560-SRR1050A-270Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1050A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 27 µH
Height - Seated (Max): 0.201" (5.10mm)
Standard Package: 700
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 10MHz
Package / Case: Nonstandard
DC Resistance (DCR): 77mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1050A-270YDKR,SRR1050A-270YTR,SRR1050A-270YCT
Base Product Number: SRR1050A
Current - Saturation (Isat): 2.7A

Buy Now Datasheet
Fixed Inductors - SRR1050A-270YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1050A-270YDKR-ND
Fixed Inductors SRR1050A-270YDKR-ND
27µH Shielded Wirewound Inductor 2.6A 77mOhm Max Nonstandard

27µH Shielded Wirewound Inductor 2.6A 77mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1050A-270YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1050A-270YCT-ND
Fixed Inductors SRR1050A-270YCT-ND
27µH Shielded Wirewound Inductor 2.6A 77mOhm Max Nonstandard

27µH Shielded Wirewound Inductor 2.6A 77mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1050A-270YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1050A-270YTR-ND
Fixed Inductors SRR1050A-270YTR-ND
27µH Shielded Wirewound Inductor 2.6A 77mOhm Max Nonstandard

27µH Shielded Wirewound Inductor 2.6A 77mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1050A-270Y 1273560-SRR1050A-270Y SRR1050A-270YDKR-ND
Product Name SMD 27UH 2.6A 77 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 27 microH 27 microH
Unlock Full Specs
to access all available technical data