Bourns, Inc. Fixed Inductors SRR1050A-221Y

Description
220µH Shielded Wirewound Inductor 940mA 500mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 940mA 500mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1050A-221YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1050A-221YCT-ND
Fixed Inductors SRR1050A-221YCT-ND
220µH Shielded Wirewound Inductor 940mA 500mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 940mA 500mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1050A-221YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1050A-221YTR-ND
Fixed Inductors SRR1050A-221YTR-ND
220µH Shielded Wirewound Inductor 940mA 500mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 940mA 500mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1050A-221YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1050A-221YDKR-ND
Fixed Inductors SRR1050A-221YDKR-ND
220µH Shielded Wirewound Inductor 940mA 500mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 940mA 500mOhm Max Nonstandard

Buy Now Datasheet
220UH 940MA 500MOHM Inductor and Choke - 71-SRR1050A-221Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 940MA 500MOHM Inductor and Choke
71-SRR1050A-221Y
220UH 940MA 500MOHM Inductor and Choke 71-SRR1050A-221Y
FIXED IND 220UH 940MA 500MOHM SM Product overview: SRR1050A-221Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 940MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 940MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1050A-221Y can be used for catalog matching and distributor lookup.

FIXED IND 220UH 940MA 500MOHM SM Product overview: SRR1050A-221Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 940MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 940MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1050A-221Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273561-SRR1050A-221Y
Inductors, Coils, Chokes - Fixed Inductors 1273561-SRR1050A-221Y
Win Source Part Number: 1273561-SRR1050A-221 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1050A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 220 µH Height - Seated (Max): 0.201" (5.10mm) Standard Package: 700 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 3MHz Package / Case: Nonstandard DC Resistance (DCR): 500mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 940 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1050A-221YCT,SRR1 050A-221YDKR,SRR1050 A-221YTR Base Product Number: SRR1050A Current - Saturation (Isat): 940mA

Win Source Part Number: 1273561-SRR1050A-221Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1050A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 220 µH
Height - Seated (Max): 0.201" (5.10mm)
Standard Package: 700
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 3MHz
Package / Case: Nonstandard
DC Resistance (DCR): 500mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 940 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1050A-221YCT,SRR1050A-221YDKR,SRR1050A-221YTR
Base Product Number: SRR1050A
Current - Saturation (Isat): 940mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1050A-221YCT-ND 71-SRR1050A-221Y 1273561-SRR1050A-221Y
Product Name Fixed Inductors 220UH 940MA 500MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8102 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2500 to ? microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2223JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details