Bourns, Inc. Fixed Inductors SRR1050A-181Y

Description
180µH Shielded Wirewound Inductor 1A 420mOhm Max Nonstandard
Request a Quote Datasheet
Description
180µH Shielded Wirewound Inductor 1A 420mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1050A-181YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1050A-181YCT-ND
Fixed Inductors SRR1050A-181YCT-ND
180µH Shielded Wirewound Inductor 1A 420mOhm Max Nonstandard

180µH Shielded Wirewound Inductor 1A 420mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1050A-181YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1050A-181YTR-ND
Fixed Inductors SRR1050A-181YTR-ND
180µH Shielded Wirewound Inductor 1A 420mOhm Max Nonstandard

180µH Shielded Wirewound Inductor 1A 420mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1050A-181YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1050A-181YDKR-ND
Fixed Inductors SRR1050A-181YDKR-ND
180µH Shielded Wirewound Inductor 1A 420mOhm Max Nonstandard

180µH Shielded Wirewound Inductor 1A 420mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 180Uh, 1A, 30%; Inductance Bourns - 96Y9739 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 180Uh, 1A, 30%; Inductance Bourns
96Y9739
Inductor, Aec-Q200, 180Uh, 1A, 30%; Inductance Bourns 96Y9739
INDUCTOR, AEC-Q200, 180UH, 1A, 30%; Inductance:180µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.04A; Product Range:SRR1050A Series; DC Resistance Max:0.42ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 180UH, 1A, 30%; Inductance:180µH; RMS Current (Irms):1A; Inductor Construction:Shielded; Saturation Current (Isat):1.04A; Product Range:SRR1050A Series; DC Resistance Max:0.42ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SRR1050A-181Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1050A-181Y
Fixed Inductors SRR1050A-181Y
FIXED IND 180UH 1A 420 MOHM SMD

FIXED IND 180UH 1A 420 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1050A-181YCT-ND 96Y9739 SRR1050A-181Y
Product Name Fixed Inductors Inductor, Aec-Q200, 180Uh, 1A, 30%; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers