Win Source Part Number: 1273564-SRR1050A-150
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1050A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.201" (5.10mm)
Standard Package: 700
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 14MHz
Package / Case: Nonstandard
DC Resistance (DCR): 47mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1050A-150YTR,SRR1
Base Product Number: SRR1050A
Current - Saturation (Isat): 3.6A
FIXED IND 15UH 3.4A 47 MOHM SMD Product overview: SRR1050A-150Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.4A, 47 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.4A, 47 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1050A-150Y can be used for catalog matching and distributor lookup.
15µH Shielded Wirewound Inductor 3.4A 47mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 3.4A 47mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 3.4A 47mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273564-SRR1050A-150Y | 71-SRR1050A-150Y | SRR1050A-150YDKR-ND | 1356125 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 15UH 3.4A 47 MOHM Inductor and Choke | Fixed Inductors | Surface Mount Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite |
| Application | RF Choke |