Bourns, Inc. Fixed Inductors SRR1050A-120Y

Description
12µH Shielded Wirewound Inductor 3.8A 35mOhm Max Nonstandard
Request a Quote Datasheet
Description
12µH Shielded Wirewound Inductor 3.8A 35mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1050A-120YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1050A-120YCT-ND
Fixed Inductors SRR1050A-120YCT-ND
12µH Shielded Wirewound Inductor 3.8A 35mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 3.8A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1050A-120YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1050A-120YTR-ND
Fixed Inductors SRR1050A-120YTR-ND
12µH Shielded Wirewound Inductor 3.8A 35mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 3.8A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1050A-120YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1050A-120YDKR-ND
Fixed Inductors SRR1050A-120YDKR-ND
12µH Shielded Wirewound Inductor 3.8A 35mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 3.8A 35mOhm Max Nonstandard

Buy Now Datasheet
SMD 12UH 3.8A 35 MOHM Inductor and Choke - 71-SRR1050A-120Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12UH 3.8A 35 MOHM Inductor and Choke
71-SRR1050A-120Y
SMD 12UH 3.8A 35 MOHM Inductor and Choke 71-SRR1050A-120Y
FIXED IND 12UH 3.8A 35 MOHM SMD Product overview: SRR1050A-120Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 3.8A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 3.8A, 35 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1050A-120Y can be used for catalog matching and distributor lookup.

FIXED IND 12UH 3.8A 35 MOHM SMD Product overview: SRR1050A-120Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 3.8A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 3.8A, 35 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1050A-120Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273566-SRR1050A-120Y
Inductors, Coils, Chokes - Fixed Inductors 1273566-SRR1050A-120Y
Win Source Part Number: 1273566-SRR1050A-120 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1050A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 12 µH Height - Seated (Max): 0.201" (5.10mm) Standard Package: 700 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 15MHz Package / Case: Nonstandard DC Resistance (DCR): 35mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1050A-120YTR,SRR1 050A-120YDKR,SRR1050 A-120YCT Base Product Number: SRR1050A Current - Saturation (Isat): 4A

Win Source Part Number: 1273566-SRR1050A-120Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1050A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 12 µH
Height - Seated (Max): 0.201" (5.10mm)
Standard Package: 700
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 15MHz
Package / Case: Nonstandard
DC Resistance (DCR): 35mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1050A-120YTR,SRR1050A-120YDKR,SRR1050A-120YCT
Base Product Number: SRR1050A
Current - Saturation (Isat): 4A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1050A-120YCT-ND 71-SRR1050A-120Y 1273566-SRR1050A-120Y
Product Name Fixed Inductors SMD 12UH 3.8A 35 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers