Bourns, Inc. SMD 7UH 2.2A 55 MOHM Inductor and Choke SRR1005-7R0M

Description
FIXED IND 7UH 2.2A 55 MOHM SMD Product overview: SRR1005-7R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7UH, 2.2A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7UH, 2.2A, 55 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-7R0M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 7UH 2.2A 55 MOHM SMD Product overview: SRR1005-7R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7UH, 2.2A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7UH, 2.2A, 55 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-7R0M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 7UH 2.2A 55 MOHM Inductor and Choke - 71-SRR1005-7R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 7UH 2.2A 55 MOHM Inductor and Choke
71-SRR1005-7R0M
SMD 7UH 2.2A 55 MOHM Inductor and Choke 71-SRR1005-7R0M
FIXED IND 7UH 2.2A 55 MOHM SMD Product overview: SRR1005-7R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7UH, 2.2A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7UH, 2.2A, 55 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-7R0M can be used for catalog matching and distributor lookup.

FIXED IND 7UH 2.2A 55 MOHM SMD Product overview: SRR1005-7R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7UH, 2.2A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7UH, 2.2A, 55 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-7R0M can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273568-SRR1005-7R0M
Inductors, Coils, Chokes - Fixed Inductors 1273568-SRR1005-7R0M
Win Source Part Number: 1273568-SRR1005-7R0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1005 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 7 µH Height - Seated (Max): 0.205" (5.20mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 22 @ 7.96MHz Frequency - Self Resonant: 32MHz Package / Case: Nonstandard DC Resistance (DCR): 55mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRR1005-7R0M,-SRR10 05-7R0M,SRR10057R0M, -SRR1005-7R0MCT,SRR1 005-7R0M,-SRR1005-7R 0MTR,SRR1005-7R0MCT, SRR1005-7R0MTR Base Product Number: SRR1005 Current - Saturation (Isat): 3.2A

Win Source Part Number: 1273568-SRR1005-7R0M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1005
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 7 µH
Height - Seated (Max): 0.205" (5.20mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 22 @ 7.96MHz
Frequency - Self Resonant: 32MHz
Package / Case: Nonstandard
DC Resistance (DCR): 55mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR1005-7R0M,-SRR1005-7R0M,SRR10057R0M,-SRR1005-7R0MCT,SRR1005-7R0M,-SRR1005-7R0MTR,SRR1005-7R0MCT,SRR1005-7R0MTR
Base Product Number: SRR1005
Current - Saturation (Isat): 3.2A

Buy Now Datasheet
Surface Mount Power Inductor, Srr1005 Series, 7 H, 20%, Shielded, 0.055 Ohm, 2.2 A Rohs Compliant Bourns - 06X7708 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1005 Series, 7 H, 20%, Shielded, 0.055 Ohm, 2.2 A Rohs Compliant Bourns
06X7708
Surface Mount Power Inductor, Srr1005 Series, 7 H, 20%, Shielded, 0.055 Ohm, 2.2 A Rohs Compliant Bourns 06X7708
Surface Mount Power Inductor, SRR1005 Series, 7 H, 20%, Shielded, 0.055 ohm, 2.2 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1005 Series, 7 H, 20%, Shielded, 0.055 ohm, 2.2 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1005-7R0M 1273568-SRR1005-7R0M 06X7708
Product Name SMD 7UH 2.2A 55 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Srr1005 Series, 7 H, 20%, Shielded, 0.055 Ohm, 2.2 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 7 microH 7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
CMT8100 Series Common Mode Inductors - CMT-8103 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers