Bourns, Inc. SMD 680UH 260MA 2.3OHM Inductor and Choke SRR1005-681K

Description
FIXED IND 680UH 260MA 2.3OHM SMD Product overview: SRR1005-681K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 260MA, 2.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 260MA, 2.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-681K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 680UH 260MA 2.3OHM SMD Product overview: SRR1005-681K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 260MA, 2.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 260MA, 2.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-681K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 680UH 260MA 2.3OHM Inductor and Choke - 71-SRR1005-681K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680UH 260MA 2.3OHM Inductor and Choke
71-SRR1005-681K
SMD 680UH 260MA 2.3OHM Inductor and Choke 71-SRR1005-681K
FIXED IND 680UH 260MA 2.3OHM SMD Product overview: SRR1005-681K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 260MA, 2.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 260MA, 2.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-681K can be used for catalog matching and distributor lookup.

FIXED IND 680UH 260MA 2.3OHM SMD Product overview: SRR1005-681K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 260MA, 2.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 260MA, 2.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-681K can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273579-SRR1005-681K
Inductors, Coils, Chokes - Fixed Inductors 1273579-SRR1005-681K
Win Source Part Number: 1273579-SRR1005-681K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1005 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 680 µH Height - Seated (Max): 0.205" (5.20mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 37 @ 796kHz Frequency - Self Resonant: 2.6MHz Package / Case: Nonstandard DC Resistance (DCR): 2.3Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 260 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1005-681KTR,-SRR1 005-681KCT,-SRR1005- 681K,SRR1005-681K,SR R1005-681KCT,-SRR100 5-681K,SRR1005681K,- SRR1005-681KTR Base Product Number: SRR1005 Current - Saturation (Isat): 380mA

Win Source Part Number: 1273579-SRR1005-681K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1005
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 680 µH
Height - Seated (Max): 0.205" (5.20mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 37 @ 796kHz
Frequency - Self Resonant: 2.6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.3Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 260 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1005-681KTR,-SRR1005-681KCT,-SRR1005-681K,SRR1005-681K,SRR1005-681KCT,-SRR1005-681K,SRR1005681K,-SRR1005-681KTR
Base Product Number: SRR1005
Current - Saturation (Isat): 380mA

Buy Now Datasheet
Inductor, Shielded, 680Uh, 380Ma, Smd; Inductance Bourns - 02J4574 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 680Uh, 380Ma, Smd; Inductance Bourns
02J4574
Inductor, Shielded, 680Uh, 380Ma, Smd; Inductance Bourns 02J4574
INDUCTOR, SHIELDED, 680UH, 380MA, SMD; Inductance:680µH; RMS Current (Irms):260mA; Inductor Construction:Shielde d; Saturation Current (Isat):380mA; Product Range:SRR1005 Series; DC Resistance Max:2.3ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 680UH, 380MA, SMD; Inductance:680µH; RMS Current (Irms):260mA; Inductor Construction:Shielded; Saturation Current (Isat):380mA; Product Range:SRR1005 Series; DC Resistance Max:2.3ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Srr1005 Series, 680 H, 10%, Shielded, 2.3 Ohm, 260 Ma Rohs Compliant Bourns - 06X7707 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1005 Series, 680 H, 10%, Shielded, 2.3 Ohm, 260 Ma Rohs Compliant Bourns
06X7707
Surface Mount Power Inductor, Srr1005 Series, 680 H, 10%, Shielded, 2.3 Ohm, 260 Ma Rohs Compliant Bourns 06X7707
Surface Mount Power Inductor, SRR1005 Series, 680 H, 10%, Shielded, 2.3 ohm, 260 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1005 Series, 680 H, 10%, Shielded, 2.3 ohm, 260 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1005-681K 1273579-SRR1005-681K 02J4574 06X7707
Product Name SMD 680UH 260MA 2.3OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 680Uh, 380Ma, Smd; Inductance Bourns Surface Mount Power Inductor, Srr1005 Series, 680 H, 10%, Shielded, 2.3 Ohm, 260 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 680 microH 680 microH 680 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 2-2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0021 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N3 0201DS-1N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details