Bourns, Inc. SMD 56UH 900MA 210MOHM Inductor and Choke SRR1005-560Y

Description
FIXED IND 56UH 900MA 210MOHM SMD Product overview: SRR1005-560Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 900MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 900MA, 210MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-560Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 56UH 900MA 210MOHM SMD Product overview: SRR1005-560Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 900MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 900MA, 210MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-560Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 56UH 900MA 210MOHM Inductor and Choke - 71-SRR1005-560Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56UH 900MA 210MOHM Inductor and Choke
71-SRR1005-560Y
SMD 56UH 900MA 210MOHM Inductor and Choke 71-SRR1005-560Y
FIXED IND 56UH 900MA 210MOHM SMD Product overview: SRR1005-560Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 900MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 900MA, 210MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-560Y can be used for catalog matching and distributor lookup.

FIXED IND 56UH 900MA 210MOHM SMD Product overview: SRR1005-560Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 900MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 900MA, 210MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-560Y can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273570-SRR1005-560Y
Inductors, Coils, Chokes - Fixed Inductors 1273570-SRR1005-560Y
Win Source Part Number: 1273570-SRR1005-560Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1005 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 56 µH Height - Seated (Max): 0.205" (5.20mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Q @ Freq: 35 @ 2.52MHz Frequency - Self Resonant: 11MHz Package / Case: Nonstandard DC Resistance (DCR): 210mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1005-560YTR,-SRR1 005-560Y,-SRR1005-56 0Y,SRR1005-560Y,SRR1 005560Y,-SRR1005-560 YTR,SRR1005-560YCT,- SRR1005-560YCT Base Product Number: SRR1005 Current - Saturation (Isat): 1.1A

Win Source Part Number: 1273570-SRR1005-560Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1005
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 56 µH
Height - Seated (Max): 0.205" (5.20mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Q @ Freq: 35 @ 2.52MHz
Frequency - Self Resonant: 11MHz
Package / Case: Nonstandard
DC Resistance (DCR): 210mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1005-560YTR,-SRR1005-560Y,-SRR1005-560Y,SRR1005-560Y,SRR1005560Y,-SRR1005-560YTR,SRR1005-560YCT,-SRR1005-560YCT
Base Product Number: SRR1005
Current - Saturation (Isat): 1.1A

Buy Now Datasheet
Surface Mount Power Inductor, Srr1005 Series, 56 H, 15%, Shielded, 0.21 Ohm, 900 Ma Rohs Compliant Bourns - 06X7703 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1005 Series, 56 H, 15%, Shielded, 0.21 Ohm, 900 Ma Rohs Compliant Bourns
06X7703
Surface Mount Power Inductor, Srr1005 Series, 56 H, 15%, Shielded, 0.21 Ohm, 900 Ma Rohs Compliant Bourns 06X7703
Surface Mount Power Inductor, SRR1005 Series, 56 H, 15%, Shielded, 0.21 ohm, 900 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1005 Series, 56 H, 15%, Shielded, 0.21 ohm, 900 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1005-560Y 1273570-SRR1005-560Y 06X7703
Product Name SMD 56UH 900MA 210MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Srr1005 Series, 56 H, 15%, Shielded, 0.21 Ohm, 900 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 56 microH 56 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J682JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 3-2176797-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-6N8 016008C-6N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details