Bourns, Inc. SMD 470UH 300MA 1.6OHM Inductor and Choke SRR1005-471K

Description
FIXED IND 470UH 300MA 1.6OHM SMD Product overview: SRR1005-471K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 300MA, 1.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 300MA, 1.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-471K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470UH 300MA 1.6OHM SMD Product overview: SRR1005-471K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 300MA, 1.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 300MA, 1.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-471K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 470UH 300MA 1.6OHM Inductor and Choke - 71-SRR1005-471K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470UH 300MA 1.6OHM Inductor and Choke
71-SRR1005-471K
SMD 470UH 300MA 1.6OHM Inductor and Choke 71-SRR1005-471K
FIXED IND 470UH 300MA 1.6OHM SMD Product overview: SRR1005-471K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 300MA, 1.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 300MA, 1.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-471K can be used for catalog matching and distributor lookup.

FIXED IND 470UH 300MA 1.6OHM SMD Product overview: SRR1005-471K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 300MA, 1.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 300MA, 1.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-471K can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - SRR1005-471K
843747-SRR1005-471K
Fixed Inductors - SRR1005-471K 843747-SRR1005-471K
Manufacturer: Bourns Inc. Win Source Part Number: 843747-SRR1005-471K Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 843747-SRR1005-471K
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Surface Mount Power Inductor, Srr1005 Series, 470 H, 10%, Shielded, 1.6 Ohm, 300 Ma Rohs Compliant Bourns - 06X7702 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1005 Series, 470 H, 10%, Shielded, 1.6 Ohm, 300 Ma Rohs Compliant Bourns
06X7702
Surface Mount Power Inductor, Srr1005 Series, 470 H, 10%, Shielded, 1.6 Ohm, 300 Ma Rohs Compliant Bourns 06X7702
Surface Mount Power Inductor, SRR1005 Series, 470 H, 10%, Shielded, 1.6 ohm, 300 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1005 Series, 470 H, 10%, Shielded, 1.6 ohm, 300 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 470Uh, 450Ma, Smd, Full Reel; Inductance Bourns - 02J4572 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Uh, 450Ma, Smd, Full Reel; Inductance Bourns
02J4572
Inductor, Shielded, 470Uh, 450Ma, Smd, Full Reel; Inductance Bourns 02J4572
INDUCTOR, SHIELDED, 470UH, 450MA, SMD, FULL REEL; Inductance:470µH; RMS Current (Irms):300mA; Inductor Construction:Shielde d; Saturation Current (Isat):450mA; Product Range:SRR1005 Series; DC Resistance Max:1.6ohm; Product Width:10mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 470UH, 450MA, SMD, FULL REEL; Inductance:470µH; RMS Current (Irms):300mA; Inductor Construction:Shielded; Saturation Current (Isat):450mA; Product Range:SRR1005 Series; DC Resistance Max:1.6ohm; Product Width:10mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1005-471K 843747-SRR1005-471K 06X7702 02J4572
Product Name SMD 470UH 300MA 1.6OHM Inductor and Choke Fixed Inductors - SRR1005-471K Surface Mount Power Inductor, Srr1005 Series, 470 H, 10%, Shielded, 1.6 Ohm, 300 Ma Rohs Compliant Bourns Inductor, Shielded, 470Uh, 450Ma, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite
Inductance Range 470 microH 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567657P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0091 microH
DCR 0.2600 ohms
View Details
Common Mode Chokes - 486-3127-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details