Bourns, Inc. Surface Mount Power Inductor, Srr1005 Series, 3.3 H, 20%, Shielded, 0.039 Ohm, 3.3 A Rohs Compliant Bourns SRR1005-3R3M

Description
Surface Mount Power Inductor, SRR1005 Series, 3.3 H, 20%, Shielded, 0.039 ohm, 3.3 A RoHS Compliant: Yes
Datasheet
Description
Surface Mount Power Inductor, SRR1005 Series, 3.3 H, 20%, Shielded, 0.039 ohm, 3.3 A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Power Inductor, Srr1005 Series, 3.3 H, 20%, Shielded, 0.039 Ohm, 3.3 A Rohs Compliant Bourns - 06X7694 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1005 Series, 3.3 H, 20%, Shielded, 0.039 Ohm, 3.3 A Rohs Compliant Bourns
06X7694
Surface Mount Power Inductor, Srr1005 Series, 3.3 H, 20%, Shielded, 0.039 Ohm, 3.3 A Rohs Compliant Bourns 06X7694
Surface Mount Power Inductor, SRR1005 Series, 3.3 H, 20%, Shielded, 0.039 ohm, 3.3 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1005 Series, 3.3 H, 20%, Shielded, 0.039 ohm, 3.3 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 06X7694
Product Name Surface Mount Power Inductor, Srr1005 Series, 3.3 H, 20%, Shielded, 0.039 Ohm, 3.3 A Rohs Compliant Bourns
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J124JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176636-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DFKF-28-0003-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details